Visual Sound, Inc. UHF-R Wireless Dual-Channel Handheld System with Beta 87C Microphone Cartridge UR24D+/BETA87C

Description
Shure Incorporated The UR24D+/BETA87C features (2) Beta 87C Handheld Microphones and RF Distribution Ports on Receiver. The UR24D/BETA87C is an UHF-R Wireless Dual Channel Handheld System which includes Beta 87C Microphone Cartridge, UR2 Transmitter and UR4D Dual Diversity Receiver.
Description
Shure Incorporated The UR24D+/BETA87C features (2) Beta 87C Handheld Microphones and RF Distribution Ports on Receiver. The UR24D/BETA87C is an UHF-R Wireless Dual Channel Handheld System which includes Beta 87C Microphone Cartridge, UR2 Transmitter and UR4D Dual Diversity Receiver.

Suppliers

Company
Product
Description
Supplier Links
UHF-R Wireless Dual-Channel Handheld System with Beta 87C Microphone Cartridge - UR24D+/BETA87C - Visual Sound, Inc.
Broomall, PA, USA
UHF-R Wireless Dual-Channel Handheld System with Beta 87C Microphone Cartridge
UR24D+/BETA87C
UHF-R Wireless Dual-Channel Handheld System with Beta 87C Microphone Cartridge UR24D+/BETA87C
Shure Incorporated The UR24D+/BETA87C features (2) Beta 87C Handheld Microphones and RF Distribution Ports on Receiver. The UR24D/BETA87C is an UHF-R Wireless Dual Channel Handheld System which includes Beta 87C Microphone Cartridge, UR2 Transmitter and UR4D Dual Diversity Receiver.

Shure Incorporated

The UR24D+/BETA87C features (2) Beta 87C Handheld Microphones and RF Distribution Ports on Receiver.

The UR24D/BETA87C is an UHF-R Wireless Dual Channel Handheld System which includes Beta 87C Microphone Cartridge, UR2 Transmitter and UR4D Dual Diversity Receiver.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number UR24D+/BETA87C
Product Name UHF-R Wireless Dual-Channel Handheld System with Beta 87C Microphone Cartridge
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM72D128VV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMOF-6027WN-44KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-6050(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details