Visual Sound, Inc. UHF-R Wireless Dual-Channel Handheld System with Beta 87A Microphone Cartridge UR24D+/BETA87A

Description
Shure Incorporated The UR24D+/BETA87A features (2) Beta 87A Handheld Microphones and RF Distribution Ports on Receiver. The UR24D/BETA87A is an UHF-R Wireless Dual Channel Handheld System which includes Beta 87A Microphone Cartridge, UR2 Transmitter and UR4D Dual Diversity Receiver.
Description
Shure Incorporated The UR24D+/BETA87A features (2) Beta 87A Handheld Microphones and RF Distribution Ports on Receiver. The UR24D/BETA87A is an UHF-R Wireless Dual Channel Handheld System which includes Beta 87A Microphone Cartridge, UR2 Transmitter and UR4D Dual Diversity Receiver.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
UHF-R Wireless Dual-Channel Handheld System with Beta 87A Microphone Cartridge
UR24D+/BETA87A
UHF-R Wireless Dual-Channel Handheld System with Beta 87A Microphone Cartridge UR24D+/BETA87A
Shure Incorporated The UR24D+/BETA87A features (2) Beta 87A Handheld Microphones and RF Distribution Ports on Receiver. The UR24D/BETA87A is an UHF-R Wireless Dual Channel Handheld System which includes Beta 87A Microphone Cartridge, UR2 Transmitter and UR4D Dual Diversity Receiver.

Shure Incorporated

The UR24D+/BETA87A features (2) Beta 87A Handheld Microphones and RF Distribution Ports on Receiver.

The UR24D/BETA87A is an UHF-R Wireless Dual Channel Handheld System which includes Beta 87A Microphone Cartridge, UR2 Transmitter and UR4D Dual Diversity Receiver.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number UR24D+/BETA87A
Product Name UHF-R Wireless Dual-Channel Handheld System with Beta 87A Microphone Cartridge
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D121JV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Bottom Port Analog Microphone - WM7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 15000 Hz
Dynamic Range 89 dB re 20µPa
View Details
Microphone Elements - PMO-6027P-40KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers