Visual Sound, Inc. UHF-R Wireless Handheld Transmitter with SM87A Supercardioid Microphone UR2/SM87

Description
Shure Incorporated The UR2/SM87 is a Handheld Transmitter with SM87A Supercardioid Microphone. Switchable RF Power (10/50mW, Region Dependent) Frequency and Power Lockout Bit-mapped Backlit LCD Display 2 AA Batteries - Up to 8 hours Continuous Use Automatic Transmitter Setup All Metal Die-cast Construction
Description
Shure Incorporated The UR2/SM87 is a Handheld Transmitter with SM87A Supercardioid Microphone. Switchable RF Power (10/50mW, Region Dependent) Frequency and Power Lockout Bit-mapped Backlit LCD Display 2 AA Batteries - Up to 8 hours Continuous Use Automatic Transmitter Setup All Metal Die-cast Construction

Suppliers

Company
Product
Description
Supplier Links
UHF-R Wireless Handheld Transmitter with SM87A Supercardioid Microphone - UR2/SM87 - Visual Sound, Inc.
Broomall, PA, USA
UHF-R Wireless Handheld Transmitter with SM87A Supercardioid Microphone
UR2/SM87
UHF-R Wireless Handheld Transmitter with SM87A Supercardioid Microphone UR2/SM87
Shure Incorporated The UR2/SM87 is a Handheld Transmitter with SM87A Supercardioid Microphone. Switchable RF Power (10/50mW, Region Dependent) Frequency and Power Lockout Bit-mapped Backlit LCD Display 2 AA Batteries - Up to 8 hours Continuous Use Automatic Transmitter Setup All Metal Die-cast Construction

Shure Incorporated

The UR2/SM87 is a Handheld Transmitter with SM87A Supercardioid Microphone.

  • Switchable RF Power (10/50mW, Region Dependent)
  • Frequency and Power Lockout
  • Bit-mapped Backlit LCD Display
  • 2 AA Batteries - Up to 8 hours Continuous Use
  • Automatic Transmitter Setup
  • All Metal Die-cast Construction
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number UR2/SM87
Product Name UHF-R Wireless Handheld Transmitter with SM87A Supercardioid Microphone
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 3522698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM67D130AXTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Sensitivity 15.85 mV/Pa (109273 mV/psi)
SN Ratio 67 dB
Features Digital
View Details
2 suppliers
Huddle Room Solutions, Parlé microphones, SCX Compatible Devices - Parlé TTM-XEX Tabletop - Biamp Systems, Ltd.
Specs
Actual Size 4.7 inch (119 mm)
Agency Approval CE marked, UL listed, and RoHS compliant
View Details
High Performance SoundWire Microphone - CS7257B - Cirrus Logic, Inc.
Specs
Thickness / Height 0.0386 inch (0.9800 mm)
Sensitivity -36 mV/Pa (-248207 mV/psi)
SN Ratio 62 to 66 dB
View Details