Visual Sound, Inc. UHF-R Wireless Handheld Transmitter with Beta 58A Supercardioid Microphone UR2/BETA58A

Description
Shure Incorporated UHF-R Wireless Handheld Transmitter with Beta 58A Supercardioid Microphone. Switchable RF Power (10/50mW, Region Dependent) Frequency and Power Lockout Bit-mapped Backlit LCD Display 2 AA Batteries - Up to 8 hours Continuous Use Automatic Transmitter Setup All Metal Die-cast Construction
Description
Shure Incorporated UHF-R Wireless Handheld Transmitter with Beta 58A Supercardioid Microphone. Switchable RF Power (10/50mW, Region Dependent) Frequency and Power Lockout Bit-mapped Backlit LCD Display 2 AA Batteries - Up to 8 hours Continuous Use Automatic Transmitter Setup All Metal Die-cast Construction

Suppliers

Company
Product
Description
Supplier Links
UHF-R Wireless Handheld Transmitter with Beta 58A Supercardioid Microphone - UR2/BETA58A - Visual Sound, Inc.
Broomall, PA, USA
UHF-R Wireless Handheld Transmitter with Beta 58A Supercardioid Microphone
UR2/BETA58A
UHF-R Wireless Handheld Transmitter with Beta 58A Supercardioid Microphone UR2/BETA58A
Shure Incorporated UHF-R Wireless Handheld Transmitter with Beta 58A Supercardioid Microphone. Switchable RF Power (10/50mW, Region Dependent) Frequency and Power Lockout Bit-mapped Backlit LCD Display 2 AA Batteries - Up to 8 hours Continuous Use Automatic Transmitter Setup All Metal Die-cast Construction

Shure Incorporated

UHF-R Wireless Handheld Transmitter with Beta 58A Supercardioid Microphone.

  • Switchable RF Power (10/50mW, Region Dependent)
  • Frequency and Power Lockout
  • Bit-mapped Backlit LCD Display
  • 2 AA Batteries - Up to 8 hours Continuous Use
  • Automatic Transmitter Setup
  • All Metal Die-cast Construction
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number UR2/BETA58A
Product Name UHF-R Wireless Handheld Transmitter with Beta 58A Supercardioid Microphone
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphone Elements - PMOF-9745S-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
 - KM-5 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 250 ohms
View Details