Visual Sound, Inc. Wireless Micro-Bodypack Transmitter UR1M

Description
Shure Incorporated Weighing only 2.2 oz without batteries, the newly announced UR1M Transmitter is the most compact bodypack available from Shure. Operating on the premium Shure UHF-R Wireless platform, the UR1M offers superior wireless audio and an industry-leading tuning range - all in a durable, ultra-compact and lightweight form factor. User adjustable RF power (10mW or 50mW, regionally dependant) 60-75 MHz RF tuning range (regionally dependent), tunable in 25 kHz steps Weighs only 2.2 oz (62 g) without batteries Measures 1.92" x 2.38" x .66" (49 x 60 x 17mm) Specially treated for extended sweat resistance Bit-mapped backlit LCD display 2 AAA batteries provide up to 9 hours continuous use (9 hours lithium/6 hours alkaline or NiMH) Selectable alkaline, lithium primary, or NiMH battery curves for accurate power metering Audio level metering Infrared automatic transmitter sync Frequency and power lockout Removeable antenna TAF4 or LEMO3 connector options available Compatible with Wireless Workbench 5 Software
Description
Shure Incorporated Weighing only 2.2 oz without batteries, the newly announced UR1M Transmitter is the most compact bodypack available from Shure. Operating on the premium Shure UHF-R Wireless platform, the UR1M offers superior wireless audio and an industry-leading tuning range - all in a durable, ultra-compact and lightweight form factor. User adjustable RF power (10mW or 50mW, regionally dependant) 60-75 MHz RF tuning range (regionally dependent), tunable in 25 kHz steps Weighs only 2.2 oz (62 g) without batteries Measures 1.92" x 2.38" x .66" (49 x 60 x 17mm) Specially treated for extended sweat resistance Bit-mapped backlit LCD display 2 AAA batteries provide up to 9 hours continuous use (9 hours lithium/6 hours alkaline or NiMH) Selectable alkaline, lithium primary, or NiMH battery curves for accurate power metering Audio level metering Infrared automatic transmitter sync Frequency and power lockout Removeable antenna TAF4 or LEMO3 connector options available Compatible with Wireless Workbench 5 Software

Suppliers

Company
Product
Description
Supplier Links
Wireless Micro-Bodypack Transmitter - UR1M - Visual Sound, Inc.
Broomall, PA, USA
Wireless Micro-Bodypack Transmitter
UR1M
Wireless Micro-Bodypack Transmitter UR1M
Shure Incorporated Weighing only 2.2 oz without batteries, the newly announced UR1M Transmitter is the most compact bodypack available from Shure. Operating on the premium Shure UHF-R Wireless platform, the UR1M offers superior wireless audio and an industry-leading tuning range - all in a durable, ultra-compact and lightweight form factor. User adjustable RF power (10mW or 50mW, regionally dependant) 60-75 MHz RF tuning range (regionally dependent), tunable in 25 kHz steps Weighs only 2.2 oz (62 g) without batteries Measures 1.92" x 2.38" x .66" (49 x 60 x 17mm) Specially treated for extended sweat resistance Bit-mapped backlit LCD display 2 AAA batteries provide up to 9 hours continuous use (9 hours lithium/6 hours alkaline or NiMH) Selectable alkaline, lithium primary, or NiMH battery curves for accurate power metering Audio level metering Infrared automatic transmitter sync Frequency and power lockout Removeable antenna TAF4 or LEMO3 connector options available Compatible with Wireless Workbench 5 Software

Shure Incorporated

Weighing only 2.2 oz without batteries, the newly announced UR1M Transmitter is the most compact bodypack available from Shure. Operating on the premium Shure UHF-R Wireless platform, the UR1M offers superior wireless audio and an industry-leading tuning range - all in a durable, ultra-compact and lightweight form factor.

  • User adjustable RF power (10mW or 50mW, regionally dependant)
  • 60-75 MHz RF tuning range (regionally dependent), tunable in 25 kHz steps
  • Weighs only 2.2 oz (62 g) without batteries
  • Measures 1.92" x 2.38" x .66" (49 x 60 x 17mm)
  • Specially treated for extended sweat resistance
  • Bit-mapped backlit LCD display
  • 2 AAA batteries provide up to 9 hours continuous use (9 hours lithium/6 hours alkaline or NiMH)
  • Selectable alkaline, lithium primary, or NiMH battery curves for accurate power metering
  • Audio level metering
  • Infrared automatic transmitter sync
  • Frequency and power lockout
  • Removeable antenna
  • TAF4 or LEMO3 connector options available
  • Compatible with Wireless Workbench 5 Software
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number UR1M
Product Name Wireless Micro-Bodypack Transmitter
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM63D135AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 8.91 mV/Pa (61449 mV/psi)
View Details
Microphones - 287736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - WM7236IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Microphone Elements - PMOF-6050PA-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
2 suppliers