Visual Sound, Inc. UHF Standard Wireless Guitar/Bass System, with WA302 Instrument Cable ULXS14

Description
Shure Incorporated Includes WA302 Instrument Cable (Note: Microphone not included with Bodypack Transmitter). The model ULXS14 is an UHF Standard Wireless Guitar/Bass System with WA302 Guitar/Bass Cable, ULX1 Bodypack Transmitter and ULXS4 Diversity Receiver. ULX Wireless System represent a breakthrough in performance and price for both working musicians and professional sound installers. Over 1400 selectable, pre - programmed frequencies are available, and Automatic Frequency Selection provides a straight shot to a clear channel.
Description
Shure Incorporated Includes WA302 Instrument Cable (Note: Microphone not included with Bodypack Transmitter). The model ULXS14 is an UHF Standard Wireless Guitar/Bass System with WA302 Guitar/Bass Cable, ULX1 Bodypack Transmitter and ULXS4 Diversity Receiver. ULX Wireless System represent a breakthrough in performance and price for both working musicians and professional sound installers. Over 1400 selectable, pre - programmed frequencies are available, and Automatic Frequency Selection provides a straight shot to a clear channel.

Suppliers

Company
Product
Description
Supplier Links
UHF Standard Wireless Guitar/Bass System, with WA302 Instrument Cable - ULXS14 - Visual Sound, Inc.
Broomall, PA, USA
UHF Standard Wireless Guitar/Bass System, with WA302 Instrument Cable
ULXS14
UHF Standard Wireless Guitar/Bass System, with WA302 Instrument Cable ULXS14
Shure Incorporated Includes WA302 Instrument Cable (Note: Microphone not included with Bodypack Transmitter). The model ULXS14 is an UHF Standard Wireless Guitar/Bass System with WA302 Guitar/Bass Cable, ULX1 Bodypack Transmitter and ULXS4 Diversity Receiver. ULX Wireless System represent a breakthrough in performance and price for both working musicians and professional sound installers. Over 1400 selectable, pre - programmed frequencies are available, and Automatic Frequency Selection provides a straight shot to a clear channel.

Shure Incorporated

Includes WA302 Instrument Cable (Note: Microphone not included with Bodypack Transmitter).

The model ULXS14 is an UHF Standard Wireless Guitar/Bass System with WA302 Guitar/Bass Cable, ULX1 Bodypack Transmitter and ULXS4 Diversity Receiver. ULX Wireless System represent a breakthrough in performance and price for both working musicians and professional sound installers. Over 1400 selectable, pre - programmed frequencies are available, and Automatic Frequency Selection provides a straight shot to a clear channel.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ULXS14
Product Name UHF Standard Wireless Guitar/Bass System, with WA302 Instrument Cable
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM67D120AXTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Microphone Elements - PMOF-9745S-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-6050N - Ningbo Best Group Co., Ltd.
Specs
Frequency Response 100 to 16000 Hz
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.1969 inch (5 mm)
View Details