Visual Sound, Inc. UHF Standard Wireless Headworn System, with WH30TQG Cardioid Condenser Headworn Microphone ULXS14/30

Description
Shure Incorporated The model ULXS14/30 is an UHF Standard Wireless Headworn System with WH30TQG Cardioid Condenser Headworn Microphone, ULX1 Bodypack Transmitter and ULXS4 Diversity Receiver. ULX Wireless System represent a breakthrough in performance and price for both working musicians and professional sound installers. Over 1400 selectable, pre - programmed frequencies are available, and Automatic Frequency Selection provides a straight shot to a clear channel.
Description
Shure Incorporated The model ULXS14/30 is an UHF Standard Wireless Headworn System with WH30TQG Cardioid Condenser Headworn Microphone, ULX1 Bodypack Transmitter and ULXS4 Diversity Receiver. ULX Wireless System represent a breakthrough in performance and price for both working musicians and professional sound installers. Over 1400 selectable, pre - programmed frequencies are available, and Automatic Frequency Selection provides a straight shot to a clear channel.

Suppliers

Company
Product
Description
Supplier Links
UHF Standard Wireless Headworn System, with WH30TQG Cardioid Condenser Headworn Microphone - ULXS14/30 - Visual Sound, Inc.
Broomall, PA, USA
UHF Standard Wireless Headworn System, with WH30TQG Cardioid Condenser Headworn Microphone
ULXS14/30
UHF Standard Wireless Headworn System, with WH30TQG Cardioid Condenser Headworn Microphone ULXS14/30
Shure Incorporated The model ULXS14/30 is an UHF Standard Wireless Headworn System with WH30TQG Cardioid Condenser Headworn Microphone, ULX1 Bodypack Transmitter and ULXS4 Diversity Receiver. ULX Wireless System represent a breakthrough in performance and price for both working musicians and professional sound installers. Over 1400 selectable, pre - programmed frequencies are available, and Automatic Frequency Selection provides a straight shot to a clear channel.

Shure Incorporated

The model ULXS14/30 is an UHF Standard Wireless Headworn System with WH30TQG Cardioid Condenser Headworn Microphone, ULX1 Bodypack Transmitter and ULXS4 Diversity Receiver. ULX Wireless System represent a breakthrough in performance and price for both working musicians and professional sound installers. Over 1400 selectable, pre - programmed frequencies are available, and Automatic Frequency Selection provides a straight shot to a clear channel.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ULXS14/30
Product Name UHF Standard Wireless Headworn System, with WH30TQG Cardioid Condenser Headworn Microphone
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D130AXTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Sensitivity 15.85 mV/Pa (109273 mV/psi)
SN Ratio 67 dB
Features Digital
View Details
2 suppliers
Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Dynamic Vocal Microphone - OM2 Dynamic Vocal Microphone - AUDIX Corporation
Specs
Directivity Directional; Hypercardioid
Frequency Response 50 to 16000 Hz
Sensitivity 1.7 mV/Pa (11721 mV/psi)
View Details
Microphone Elements - PMOF-9745W-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers