Biamp Systems, Ltd. Parlé microphones, SCX Compatible Devices Parlé TCM-X Ceiling

Description
The Parlé TCM-X is an AVB low-profile ceiling microphone for use in Tesira® systems. Comprising a network box and a ceiling microphone, each microphone includes Beamtracking technology with four 90-degree zones, providing full 360-degree coverage of the meeting space. The TCM-X microphone delivers the same level of performance as our other Beamtracking microphones in a sleek, unobtrusive design that mounts to the ceiling. The TCM-X actively tracks and intelligently mixes conversations from around the table, allowing far-end participants to experience the conversation as they would a face-to-face meeting. Each network box has its own digital signal processing module and comes with an additional RJ-45 connector to add an optional TCM-XEX to the network box. A maximum of two microphones are permitted per network box (one TCM-X or TCM-XA with TCM-XEX). The TCM-X is well suited for a variety of room types and sizes with 10’ ceilings or lower that require high-quality audio solutions and low profile or unobtrusive microphones. Measures 5.90 inches (150 mm) in diameter Mounts directly to the ceiling to virtually disappear in room Beamtracking technology actively tracks and intelligently mixes conversations Four 90-degree zones for full 360-degree room coverage Network box includes DSP for Beamtracking Uses only one channel of AEC per mic Single cable connection via CAT cable Beamtracking technology works out-of-box without any lobe aiming or room mapping LED mute status indicator Available in either black or white Evaluated to the requirements of UL 2043 and is suitable for use in air handling spaces Additional RJ-45 connection CE marked, UL listed, and RoHS compliant Covered by Biamp Systems’ five-year warranty
Datasheet
Description
The Parlé TCM-X is an AVB low-profile ceiling microphone for use in Tesira® systems. Comprising a network box and a ceiling microphone, each microphone includes Beamtracking technology with four 90-degree zones, providing full 360-degree coverage of the meeting space. The TCM-X microphone delivers the same level of performance as our other Beamtracking microphones in a sleek, unobtrusive design that mounts to the ceiling. The TCM-X actively tracks and intelligently mixes conversations from around the table, allowing far-end participants to experience the conversation as they would a face-to-face meeting. Each network box has its own digital signal processing module and comes with an additional RJ-45 connector to add an optional TCM-XEX to the network box. A maximum of two microphones are permitted per network box (one TCM-X or TCM-XA with TCM-XEX). The TCM-X is well suited for a variety of room types and sizes with 10’ ceilings or lower that require high-quality audio solutions and low profile or unobtrusive microphones. Measures 5.90 inches (150 mm) in diameter Mounts directly to the ceiling to virtually disappear in room Beamtracking technology actively tracks and intelligently mixes conversations Four 90-degree zones for full 360-degree room coverage Network box includes DSP for Beamtracking Uses only one channel of AEC per mic Single cable connection via CAT cable Beamtracking technology works out-of-box without any lobe aiming or room mapping LED mute status indicator Available in either black or white Evaluated to the requirements of UL 2043 and is suitable for use in air handling spaces Additional RJ-45 connection CE marked, UL listed, and RoHS compliant Covered by Biamp Systems’ five-year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Parlé microphones, SCX Compatible Devices - Parlé TCM-X Ceiling - Biamp Systems, Ltd.
Beaverton, OR, United States
Parlé microphones, SCX Compatible Devices
Parlé TCM-X Ceiling
Parlé microphones, SCX Compatible Devices Parlé TCM-X Ceiling
The Parlé TCM-X is an AVB low-profile ceiling microphone for use in Tesira® systems. Comprising a network box and a ceiling microphone, each microphone includes Beamtracking technology with four 90-degree zones, providing full 360-degree coverage of the meeting space. The TCM-X microphone delivers the same level of performance as our other Beamtracking microphones in a sleek, unobtrusive design that mounts to the ceiling. The TCM-X actively tracks and intelligently mixes conversations from around the table, allowing far-end participants to experience the conversation as they would a face-to-face meeting. Each network box has its own digital signal processing module and comes with an additional RJ-45 connector to add an optional TCM-XEX to the network box. A maximum of two microphones are permitted per network box (one TCM-X or TCM-XA with TCM-XEX). The TCM-X is well suited for a variety of room types and sizes with 10’ ceilings or lower that require high-quality audio solutions and low profile or unobtrusive microphones. Measures 5.90 inches (150 mm) in diameter Mounts directly to the ceiling to virtually disappear in room Beamtracking technology actively tracks and intelligently mixes conversations Four 90-degree zones for full 360-degree room coverage Network box includes DSP for Beamtracking Uses only one channel of AEC per mic Single cable connection via CAT cable Beamtracking technology works out-of-box without any lobe aiming or room mapping LED mute status indicator Available in either black or white Evaluated to the requirements of UL 2043 and is suitable for use in air handling spaces Additional RJ-45 connection CE marked, UL listed, and RoHS compliant Covered by Biamp Systems’ five-year warranty

The Parlé TCM-X is an AVB low-profile ceiling microphone for use in Tesira® systems. Comprising a network box and a ceiling microphone, each microphone includes Beamtracking technology with four 90-degree zones, providing full 360-degree coverage of the meeting space. The TCM-X microphone delivers the same level of performance as our other Beamtracking microphones in a sleek, unobtrusive design that mounts to the ceiling. The TCM-X actively tracks and intelligently mixes conversations from around the table, allowing far-end participants to experience the conversation as they would a face-to-face meeting. Each network box has its own digital signal processing module and comes with an additional RJ-45 connector to add an optional TCM-XEX to the network box. A maximum of two microphones are permitted per network box (one TCM-X or TCM-XA with TCM-XEX). The TCM-X is well suited for a variety of room types and sizes with 10’ ceilings or lower that require high-quality audio solutions and low profile or unobtrusive microphones.

  • Measures 5.90 inches (150 mm) in diameter
  • Mounts directly to the ceiling to virtually disappear in room
  • Beamtracking technology actively tracks and intelligently mixes conversations
  • Four 90-degree zones for full 360-degree room coverage
  • Network box includes DSP for Beamtracking
  • Uses only one channel of AEC per mic
  • Single cable connection via CAT cable
  • Beamtracking technology works out-of-box without any lobe aiming or room mapping
  • LED mute status indicator
  • Available in either black or white
  • Evaluated to the requirements of UL 2043 and is suitable for use in air handling spaces
  • Additional RJ-45 connection
  • CE marked, UL listed, and RoHS compliant
  • Covered by Biamp Systems’ five-year warranty
Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Audio Microphones
Product Number Parlé TCM-X Ceiling
Product Name Parlé microphones, SCX Compatible Devices
Actual Size 5.9 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64A130AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Huddle Room Solutions, Parlé microphones, SCX Compatible Devices - Parlé TTM-XEX Tabletop - Biamp Systems, Ltd.
Specs
Actual Size 4.7 inch (119 mm)
Agency Approval CE marked, UL listed, and RoHS compliant
View Details
Noise Canceling Microphones - CEM-NF6027-2JAD443NR - Challenge Electronics
Specs
Directivity Other; Noise Canceling
Frequency Response 50 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details