Visual Sound, Inc. UHF Professional Single Professional Wireless Receiver ULXP4

Description
Shure Incorporated Single Professional Receiver with PS40 Power Supply, 1/2 Wave Antennas, and Rack Mounting Hardware. The Shure ULX Professional wireless receiver offers an exceptional value in both performance and price, for both working musicians and sound installers. The expanded feature set of the ULXP4 wireless receiver, with advanced settings and controls including lockable settings and group scan, offers a direct path to full, clear audio signals.
Description
Shure Incorporated Single Professional Receiver with PS40 Power Supply, 1/2 Wave Antennas, and Rack Mounting Hardware. The Shure ULX Professional wireless receiver offers an exceptional value in both performance and price, for both working musicians and sound installers. The expanded feature set of the ULXP4 wireless receiver, with advanced settings and controls including lockable settings and group scan, offers a direct path to full, clear audio signals.

Suppliers

Company
Product
Description
Supplier Links
UHF Professional Single Professional Wireless Receiver - ULXP4 - Visual Sound, Inc.
Broomall, PA, USA
UHF Professional Single Professional Wireless Receiver
ULXP4
UHF Professional Single Professional Wireless Receiver ULXP4
Shure Incorporated Single Professional Receiver with PS40 Power Supply, 1/2 Wave Antennas, and Rack Mounting Hardware. The Shure ULX Professional wireless receiver offers an exceptional value in both performance and price, for both working musicians and sound installers. The expanded feature set of the ULXP4 wireless receiver, with advanced settings and controls including lockable settings and group scan, offers a direct path to full, clear audio signals.

Shure Incorporated

Single Professional Receiver with PS40 Power Supply, 1/2 Wave Antennas, and Rack Mounting Hardware.

The Shure ULX Professional wireless receiver offers an exceptional value in both performance and price, for both working musicians and sound installers. The expanded feature set of the ULXP4 wireless receiver, with advanced settings and controls including lockable settings and group scan, offers a direct path to full, clear audio signals.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ULXP4
Product Name UHF Professional Single Professional Wireless Receiver
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D128BV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Microphones - WM7121PIMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1161 inch (2.95 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
3 suppliers
Microphone Elements - PMOF-6050P-36UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers