Visual Sound, Inc. UHF Professional Wireless Dual Handheld System, with 2 ULX2/BETA87C Handheld Transmitters with BETA87C Microphone ULXP24D/BETA87C

Description
Shure Incorporated The model ULXP24D/BETA87C is an UHF Professional Wireless Dual Handheld System with 2 ULX2/BETA87C Handheld Transmitters with BETA87C Microphone. ULX Wireless Professional Dual Handheld System with Two ULXP4 Diversity Receivers and Two Beta 87C Handheld Mics with ULX2 Transmitters.
Description
Shure Incorporated The model ULXP24D/BETA87C is an UHF Professional Wireless Dual Handheld System with 2 ULX2/BETA87C Handheld Transmitters with BETA87C Microphone. ULX Wireless Professional Dual Handheld System with Two ULXP4 Diversity Receivers and Two Beta 87C Handheld Mics with ULX2 Transmitters.

Suppliers

Company
Product
Description
Supplier Links
UHF Professional Wireless Dual Handheld System, with 2 ULX2/BETA87C Handheld Transmitters with BETA87C Microphone - ULXP24D/BETA87C - Visual Sound, Inc.
Broomall, PA, USA
UHF Professional Wireless Dual Handheld System, with 2 ULX2/BETA87C Handheld Transmitters with BETA87C Microphone
ULXP24D/BETA87C
UHF Professional Wireless Dual Handheld System, with 2 ULX2/BETA87C Handheld Transmitters with BETA87C Microphone ULXP24D/BETA87C
Shure Incorporated The model ULXP24D/BETA87C is an UHF Professional Wireless Dual Handheld System with 2 ULX2/BETA87C Handheld Transmitters with BETA87C Microphone. ULX Wireless Professional Dual Handheld System with Two ULXP4 Diversity Receivers and Two Beta 87C Handheld Mics with ULX2 Transmitters.

Shure Incorporated

The model ULXP24D/BETA87C is an UHF Professional Wireless Dual Handheld System with 2 ULX2/BETA87C Handheld Transmitters with BETA87C Microphone.

ULX Wireless Professional Dual Handheld System with Two ULXP4 Diversity Receivers and Two Beta 87C Handheld Mics with ULX2 Transmitters.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ULXP24D/BETA87C
Product Name UHF Professional Wireless Dual Handheld System, with 2 ULX2/BETA87C Handheld Transmitters with BETA87C Microphone
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM70D122 - IM70D122 - Infineon Technologies AG
Specs
SN Ratio 70 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287725 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
 - CONTACT 502A - Wharfedale Pro
Wharfedale Pro
Specs
Frequency Response 60000 to 15000 Hz
View Details
Omnidirectional, Top-ported, PDM Digital Output MEMS Microphone - FB4030H3 - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Actual Size 0.1181 inch (3 mm)
Thickness / Height 0.0394 inch (1 mm)
View Details