Ningbo Best Group Co., Ltd. Omnidirectional, Top-ported, PDM Digital Output MEMS Microphone FB4030H3

Description
MSM26D4030H3 is an omnidirectional, Top-ported, PDM digital output MEMS microphone. It has high performance and reliability. MSM26D4030H3 is available in a thin 4 mm × 3 mm × 1 mm metal cap LGA package. It is SMT compatible with no sensitivity degradation.
Datasheet
Description
MSM26D4030H3 is an omnidirectional, Top-ported, PDM digital output MEMS microphone. It has high performance and reliability. MSM26D4030H3 is available in a thin 4 mm × 3 mm × 1 mm metal cap LGA package. It is SMT compatible with no sensitivity degradation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Omnidirectional, Top-ported, PDM Digital Output MEMS Microphone - FB4030H3 - Ningbo Best Group Co., Ltd.
315040, China
Omnidirectional, Top-ported, PDM Digital Output MEMS Microphone
FB4030H3
Omnidirectional, Top-ported, PDM Digital Output MEMS Microphone FB4030H3
MSM26D4030H3 is an omnidirectional, Top-ported, PDM digital output MEMS microphone. It has high performance and reliability. MSM26D4030H3 is available in a thin 4 mm × 3 mm × 1 mm metal cap LGA package. It is SMT compatible with no sensitivity degradation.

MSM26D4030H3 is an omnidirectional, Top-ported, PDM digital output MEMS microphone. It has high performance and reliability. MSM26D4030H3 is available in a thin 4 mm × 3 mm × 1 mm metal cap LGA package. It is SMT compatible with no sensitivity degradation.

Supplier's Site Datasheet

Technical Specifications

  Ningbo Best Group Co., Ltd.
Product Category Audio Microphones
Product Number FB4030H3
Product Name Omnidirectional, Top-ported, PDM Digital Output MEMS Microphone
Directivity Omnidirectional
Actual Size 0.1181 inch (3 mm)
Thickness / Height 0.0394 inch (1 mm)
SN Ratio 56 dB
Impedance 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Microphone Elements - PMO-4530PN-47UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
View Details
4 suppliers