Wharfedale Pro CONTACT 502A

Description
The Contact 502A from Wharfedale Pro is a high performance UHF wireless handheld microphone system. The Contact 502A wireless system features automatic channel scanning. The receiver can scan through all available channels and select the clearest for interference free reception. An IR link between the transmitter and receiver allows the receiver to synchronize frequency information with the transmitter for one button, hassle free setup. The 502A features a pair of handheld antenna diversity transmitters and a receiver in a 19” 1U rackmountable chassis. All models in the Contact Series use PLL synthesis for stable well timed performance.
Description
The Contact 502A from Wharfedale Pro is a high performance UHF wireless handheld microphone system. The Contact 502A wireless system features automatic channel scanning. The receiver can scan through all available channels and select the clearest for interference free reception. An IR link between the transmitter and receiver allows the receiver to synchronize frequency information with the transmitter for one button, hassle free setup. The 502A features a pair of handheld antenna diversity transmitters and a receiver in a 19” 1U rackmountable chassis. All models in the Contact Series use PLL synthesis for stable well timed performance.

Suppliers

Company
Product
Description
Supplier Links
 - CONTACT 502A - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
The Contact 502A from Wharfedale Pro is a high performance UHF wireless handheld microphone system. The Contact 502A wireless system features automatic channel scanning. The receiver can scan through all available channels and select the clearest for interference free reception. An IR link between the transmitter and receiver allows the receiver to synchronize frequency information with the transmitter for one button, hassle free setup. The 502A features a pair of handheld antenna diversity transmitters and a receiver in a 19” 1U rackmountable chassis. All models in the Contact Series use PLL synthesis for stable well timed performance.

The Contact 502A from Wharfedale Pro is a high performance UHF wireless handheld microphone system.

The Contact 502A wireless system features automatic channel scanning. The receiver can scan through all available channels and select the clearest for interference free reception. An IR link between the transmitter and receiver allows the receiver to synchronize frequency information with the transmitter for one button, hassle free setup.

The 502A features a pair of handheld antenna diversity transmitters and a receiver in a 19” 1U rackmountable chassis. All models in the Contact Series use PLL synthesis for stable well timed performance.

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Audio Microphones
Product Number CONTACT 502A
Frequency Response 60000 to 15000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM72D128VV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
 - KM-4 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Frequency Response 30 to 12000 Hz
Sensitivity 2 mV/Pa (13757 mV/psi)
View Details
Electret Condenser Microphone - EM-9745(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details