Visual Sound, Inc. UHF Professional Wireless Handheld System, with SM58 Microphone and Transmitter ULXP24/58

Description
Shure Incorporated The model ULXP24/58 is an UHF Professional Wireless Handheld System with SM58 Microphone Cartridge, ULX2 Transmitter and ULXP4 Diversity Receiver. ULX Wireless Professional Handheld System with ULXP4 Diversity Receiver and SM58 Handheld Mic.
Description
Shure Incorporated The model ULXP24/58 is an UHF Professional Wireless Handheld System with SM58 Microphone Cartridge, ULX2 Transmitter and ULXP4 Diversity Receiver. ULX Wireless Professional Handheld System with ULXP4 Diversity Receiver and SM58 Handheld Mic.

Suppliers

Company
Product
Description
Supplier Links
UHF Professional Wireless Handheld System, with SM58 Microphone and Transmitter - ULXP24/58 - Visual Sound, Inc.
Broomall, PA, USA
UHF Professional Wireless Handheld System, with SM58 Microphone and Transmitter
ULXP24/58
UHF Professional Wireless Handheld System, with SM58 Microphone and Transmitter ULXP24/58
Shure Incorporated The model ULXP24/58 is an UHF Professional Wireless Handheld System with SM58 Microphone Cartridge, ULX2 Transmitter and ULXP4 Diversity Receiver. ULX Wireless Professional Handheld System with ULXP4 Diversity Receiver and SM58 Handheld Mic.

Shure Incorporated

The model ULXP24/58 is an UHF Professional Wireless Handheld System with SM58 Microphone Cartridge, ULX2 Transmitter and ULXP4 Diversity Receiver.

ULX Wireless Professional Handheld System with ULXP4 Diversity Receiver and SM58 Handheld Mic.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ULXP24/58
Product Name UHF Professional Wireless Handheld System, with SM58 Microphone and Transmitter
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D132HV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMO-4015MN-42HXQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
 - KM-1 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Frequency Response 40 to 16000 Hz
Sensitivity 2.82 mV/Pa (19432 mV/psi)
View Details