Visual Sound, Inc. UHF Professional Wireless Guitar/Bass System, with WA302 Instrument Cable (Microphone not included) ULXP14

Description
Shure Incorporated The model ULXP14 is an UHF Professional Wireless Guitar/Bass System with WA302 Guitar/Bass Cable, ULX1 Bodypack Transmitter and ULXP4 Diversity Receiver. ULX Wireless Professional Guitar/Bass System with ULXP4 Diversity Receiver, ULX1 Bodypack Transmitter, and WA302 Cable.
Description
Shure Incorporated The model ULXP14 is an UHF Professional Wireless Guitar/Bass System with WA302 Guitar/Bass Cable, ULX1 Bodypack Transmitter and ULXP4 Diversity Receiver. ULX Wireless Professional Guitar/Bass System with ULXP4 Diversity Receiver, ULX1 Bodypack Transmitter, and WA302 Cable.

Suppliers

Company
Product
Description
Supplier Links
UHF Professional Wireless Guitar/Bass System, with WA302 Instrument Cable (Microphone not included) - ULXP14 - Visual Sound, Inc.
Broomall, PA, USA
UHF Professional Wireless Guitar/Bass System, with WA302 Instrument Cable (Microphone not included)
ULXP14
UHF Professional Wireless Guitar/Bass System, with WA302 Instrument Cable (Microphone not included) ULXP14
Shure Incorporated The model ULXP14 is an UHF Professional Wireless Guitar/Bass System with WA302 Guitar/Bass Cable, ULX1 Bodypack Transmitter and ULXP4 Diversity Receiver. ULX Wireless Professional Guitar/Bass System with ULXP4 Diversity Receiver, ULX1 Bodypack Transmitter, and WA302 Cable.

Shure Incorporated

The model ULXP14 is an UHF Professional Wireless Guitar/Bass System with WA302 Guitar/Bass Cable, ULX1 Bodypack Transmitter and ULXP4 Diversity Receiver.

ULX Wireless Professional Guitar/Bass System with ULXP4 Diversity Receiver, ULX1 Bodypack Transmitter, and WA302 Cable.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ULXP14
Product Name UHF Professional Wireless Guitar/Bass System, with WA302 Instrument Cable (Microphone not included)
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64D130AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Microphone Elements - PMO-6027P-40KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
 - KM-4 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Frequency Response 30 to 12000 Hz
Sensitivity 2 mV/Pa (13757 mV/psi)
View Details