Visual Sound, Inc. UHF Professional Wireless Dual Combo System, with WA302 Instrument Cable, ULX2/87 Handheld Transmitter and SM87 Microphone ULXP124/87

Description
Shure Incorporated Includes WA302 Instrument Cable and ULX2/87 Handheld Transmitter with SM87 Microphone. ULX Wireless Professional Dual Channel Mixed System with Two (2) ULXP4 Diversity Receivers, ULX1 Bodypack Transmitter and ULX2/87 Handheld Microphone.
Description
Shure Incorporated Includes WA302 Instrument Cable and ULX2/87 Handheld Transmitter with SM87 Microphone. ULX Wireless Professional Dual Channel Mixed System with Two (2) ULXP4 Diversity Receivers, ULX1 Bodypack Transmitter and ULX2/87 Handheld Microphone.

Suppliers

Company
Product
Description
Supplier Links
UHF Professional Wireless Dual Combo System, with WA302 Instrument Cable, ULX2/87 Handheld Transmitter and SM87 Microphone - ULXP124/87 - Visual Sound, Inc.
Broomall, PA, USA
UHF Professional Wireless Dual Combo System, with WA302 Instrument Cable, ULX2/87 Handheld Transmitter and SM87 Microphone
ULXP124/87
UHF Professional Wireless Dual Combo System, with WA302 Instrument Cable, ULX2/87 Handheld Transmitter and SM87 Microphone ULXP124/87
Shure Incorporated Includes WA302 Instrument Cable and ULX2/87 Handheld Transmitter with SM87 Microphone. ULX Wireless Professional Dual Channel Mixed System with Two (2) ULXP4 Diversity Receivers, ULX1 Bodypack Transmitter and ULX2/87 Handheld Microphone.

Shure Incorporated

Includes WA302 Instrument Cable and ULX2/87 Handheld Transmitter with SM87 Microphone.

ULX Wireless Professional Dual Channel Mixed System with Two (2) ULXP4 Diversity Receivers, ULX1 Bodypack Transmitter and ULX2/87 Handheld Microphone.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ULXP124/87
Product Name UHF Professional Wireless Dual Combo System, with WA302 Instrument Cable, ULX2/87 Handheld Transmitter and SM87 Microphone
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D132HV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Bottom Port Digital Microphone - WM7236 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
Microphone Elements - PMO-4530PN-47UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
View Details
4 suppliers