Visual Sound, Inc. UL Listed Backbox-Recessed-12in Spkr, Steel, 14.375in Dia,10.5inD ULXCP1210-TM100

Description
Lowell Manufacturing Company GENERAL Signaling (WB12-series): (approved backbox for round grille assembly) for high ceiling applications that require high energy (clubs, sports bars, airport terminals, hotel ballrooms and convention centers). Listed under UL1480 General Signaling and UL2043 for plenum use. Includes speaker (12P150: 150W coaxial speaker with high frequency compression driver, 38 oz. LF and 7.7 oz. HF magnets) and grille (WB12: white steel). IMPORTANT: to maintain UL-Listing, assembly must be used with approved UL-Listed backbox and compatible control equipment. Order separately. Speaker Size: 12
Description
Lowell Manufacturing Company GENERAL Signaling (WB12-series): (approved backbox for round grille assembly) for high ceiling applications that require high energy (clubs, sports bars, airport terminals, hotel ballrooms and convention centers). Listed under UL1480 General Signaling and UL2043 for plenum use. Includes speaker (12P150: 150W coaxial speaker with high frequency compression driver, 38 oz. LF and 7.7 oz. HF magnets) and grille (WB12: white steel). IMPORTANT: to maintain UL-Listing, assembly must be used with approved UL-Listed backbox and compatible control equipment. Order separately. Speaker Size: 12

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
UL Listed Backbox-Recessed-12in Spkr, Steel, 14.375in Dia,10.5inD
ULXCP1210-TM100
UL Listed Backbox-Recessed-12in Spkr, Steel, 14.375in Dia,10.5inD ULXCP1210-TM100
Lowell Manufacturing Company GENERAL Signaling (WB12-series): (approved backbox for round grille assembly) for high ceiling applications that require high energy (clubs, sports bars, airport terminals, hotel ballrooms and convention centers). Listed under UL1480 General Signaling and UL2043 for plenum use. Includes speaker (12P150: 150W coaxial speaker with high frequency compression driver, 38 oz. LF and 7.7 oz. HF magnets) and grille (WB12: white steel). IMPORTANT: to maintain UL-Listing, assembly must be used with approved UL-Listed backbox and compatible control equipment. Order separately. Speaker Size: 12

Lowell Manufacturing Company

GENERAL Signaling (WB12-series): (approved backbox for round grille assembly) for high ceiling applications that require high energy (clubs, sports bars, airport terminals, hotel ballrooms and convention centers). Listed under UL1480 General Signaling and UL2043 for plenum use. Includes speaker (12P150: 150W coaxial speaker with high frequency compression driver, 38 oz. LF and 7.7 oz. HF magnets) and grille (WB12: white steel). IMPORTANT: to maintain UL-Listing, assembly must be used with approved UL-Listed backbox and compatible control equipment. Order separately. Speaker Size: 12

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number ULXCP1210-TM100
Product Name UL Listed Backbox-Recessed-12in Spkr, Steel, 14.375in Dia,10.5inD
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 11.14 inch (283 mm)
View Details
SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speakers - 423-1401-ND - DigiKey
Knowles Electronics, LLC.
Specs
Resonance Frequency 510 Hz
View Details