Visual Sound, Inc. Ultra Lite Microphone (for Titan System Only) ULM-835BS

Description
TeachLogic, Inc. Ultra Lite Microphone (for Titan System Only) Feather Lite: Less than 3 oz. Colors: Black Unidirectional Mic. Element for Enhanced Performance and Reduced Feedback
Description
TeachLogic, Inc. Ultra Lite Microphone (for Titan System Only) Feather Lite: Less than 3 oz. Colors: Black Unidirectional Mic. Element for Enhanced Performance and Reduced Feedback

Suppliers

Company
Product
Description
Supplier Links
Ultra Lite Microphone (for Titan System Only) - ULM-835BS - Visual Sound, Inc.
Broomall, PA, USA
Ultra Lite Microphone (for Titan System Only)
ULM-835BS
Ultra Lite Microphone (for Titan System Only) ULM-835BS
TeachLogic, Inc. Ultra Lite Microphone (for Titan System Only) Feather Lite: Less than 3 oz. Colors: Black Unidirectional Mic. Element for Enhanced Performance and Reduced Feedback

TeachLogic, Inc.

Ultra Lite Microphone (for Titan System Only)

  • Feather Lite: Less than 3 oz.
  • Colors: Black
  • Unidirectional Mic. Element for Enhanced Performance and Reduced Feedback
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ULM-835BS
Product Name Ultra Lite Microphone (for Titan System Only)
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D121JV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
High Performance Digital Microphone - CS7250B - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 35 to 13000 Hz
Dynamic Range 88 to 103 dB re 20µPa
View Details
Microphone Elements - PMOF-6027NSN-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers