Visual Sound, Inc. UL Listed Backbox-Recessed-4in Spkr, Steel, 10in Dia x 6.75in D ULDX104T

Description
Lowell Manufacturing Company GENERAL Signaling (WB4-series): (approved backbox for square grille assembly) provides very high quality music or paging for hotels, restaurants, department stores, airport terminals and similar venues. Listed under UL1480 General Signaling and UL2043 for plenum use. Assembly includes speaker (4A30: 30W coaxial with 10 oz. LF and 2 oz. HF magnets), transformer (TLM870: tap selections at 1, 2, 4, 8W @ 70V) and attached grille (screw-mount or torsion-mount, round steel, white). IMPORTANT: to maintain UL-Listing, assembly must be used with approved UL-Listed backbox and compatible control equipment. Order separately. Speaker size: 4"
Description
Lowell Manufacturing Company GENERAL Signaling (WB4-series): (approved backbox for square grille assembly) provides very high quality music or paging for hotels, restaurants, department stores, airport terminals and similar venues. Listed under UL1480 General Signaling and UL2043 for plenum use. Assembly includes speaker (4A30: 30W coaxial with 10 oz. LF and 2 oz. HF magnets), transformer (TLM870: tap selections at 1, 2, 4, 8W @ 70V) and attached grille (screw-mount or torsion-mount, round steel, white). IMPORTANT: to maintain UL-Listing, assembly must be used with approved UL-Listed backbox and compatible control equipment. Order separately. Speaker size: 4"

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
UL Listed Backbox-Recessed-4in Spkr, Steel, 10in Dia x 6.75in D
ULDX104T
UL Listed Backbox-Recessed-4in Spkr, Steel, 10in Dia x 6.75in D ULDX104T
Lowell Manufacturing Company GENERAL Signaling (WB4-series): (approved backbox for square grille assembly) provides very high quality music or paging for hotels, restaurants, department stores, airport terminals and similar venues. Listed under UL1480 General Signaling and UL2043 for plenum use. Assembly includes speaker (4A30: 30W coaxial with 10 oz. LF and 2 oz. HF magnets), transformer (TLM870: tap selections at 1, 2, 4, 8W @ 70V) and attached grille (screw-mount or torsion-mount, round steel, white). IMPORTANT: to maintain UL-Listing, assembly must be used with approved UL-Listed backbox and compatible control equipment. Order separately. Speaker size: 4"

Lowell Manufacturing Company

GENERAL Signaling (WB4-series): (approved backbox for square grille assembly) provides very high quality music or paging for hotels, restaurants, department stores, airport terminals and similar venues. Listed under UL1480 General Signaling and UL2043 for plenum use. Assembly includes speaker (4A30: 30W coaxial with 10 oz. LF and 2 oz. HF magnets), transformer (TLM870: tap selections at 1, 2, 4, 8W @ 70V) and attached grille (screw-mount or torsion-mount, round steel, white). IMPORTANT: to maintain UL-Listing, assembly must be used with approved UL-Listed backbox and compatible control equipment. Order separately. Speaker size: 4"

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number ULDX104T
Product Name UL Listed Backbox-Recessed-4in Spkr, Steel, 10in Dia x 6.75in D
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 5.16 inch (131 mm)
View Details
AM15XD2 AudioMaster® Public Address Hazardous Location Speakers - AM15XD2 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Size 12.25 inch (311 mm)
Weight 2200.00 g (77.62 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
VERIS 3-Way 15
Specs
Size 15.00 inch (381 mm)
Application MusicAudio
View Details