Visual Sound, Inc. Full featured single channel UHF wireless lavalier microphone system UHF-4 LT

Description
Nady Systems, Inc. - Pro Audio DigiTRU diversity UHF half rack receiver w/folding front panel dual antennas and lavalier microphone bodypack transmitter
Description
Nady Systems, Inc. - Pro Audio DigiTRU diversity UHF half rack receiver w/folding front panel dual antennas and lavalier microphone bodypack transmitter

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Full featured single channel UHF wireless lavalier microphone system
UHF-4 LT
Full featured single channel UHF wireless lavalier microphone system UHF-4 LT
Nady Systems, Inc. - Pro Audio DigiTRU diversity UHF half rack receiver w/folding front panel dual antennas and lavalier microphone bodypack transmitter

Nady Systems, Inc. - Pro Audio

DigiTRU diversity UHF half rack receiver w/folding front panel dual antennas and lavalier microphone bodypack transmitter

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number UHF-4 LT
Product Name Full featured single channel UHF wireless lavalier microphone system
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D129FV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphone Elements - PMO-4015MN-42HXQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers