Visual Sound, Inc. UHF Wireless Bodypack Microphone System UDMS800BP

Description
Bogen Communications, Inc. includes UBP800 Body-Pack & Lavaliere Mic and UDR16 UHF Receiver. *800-channel PLL-synthesized UHF Receiver offers 16user-selectable frequencies and more. *Includes: UBP800 Body-Pack & Lavaliere Mic and UDR800 UHF Receiver. *800-channel PLL-synthesized UHF Receiver offers 800 user-selectable frequencies. *120 dB dynamic range. *Operation up to 500' line-of-sight. *Locking 3.5mm mini-jack provides secure connection for removable mic. *Audio mute switch for transmitter. *1/2 rack receiver design
Description
Bogen Communications, Inc. includes UBP800 Body-Pack & Lavaliere Mic and UDR16 UHF Receiver. *800-channel PLL-synthesized UHF Receiver offers 16user-selectable frequencies and more. *Includes: UBP800 Body-Pack & Lavaliere Mic and UDR800 UHF Receiver. *800-channel PLL-synthesized UHF Receiver offers 800 user-selectable frequencies. *120 dB dynamic range. *Operation up to 500' line-of-sight. *Locking 3.5mm mini-jack provides secure connection for removable mic. *Audio mute switch for transmitter. *1/2 rack receiver design

Suppliers

Company
Product
Description
Supplier Links
UHF Wireless Bodypack Microphone System - UDMS800BP - Visual Sound, Inc.
Broomall, PA, USA
UHF Wireless Bodypack Microphone System
UDMS800BP
UHF Wireless Bodypack Microphone System UDMS800BP
Bogen Communications, Inc. includes UBP800 Body-Pack & Lavaliere Mic and UDR16 UHF Receiver. *800-channel PLL-synthesized UHF Receiver offers 16user-selectable frequencies and more. *Includes: UBP800 Body-Pack & Lavaliere Mic and UDR800 UHF Receiver. *800-channel PLL-synthesized UHF Receiver offers 800 user-selectable frequencies. *120 dB dynamic range. *Operation up to 500' line-of-sight. *Locking 3.5mm mini-jack provides secure connection for removable mic. *Audio mute switch for transmitter. *1/2 rack receiver design

Bogen Communications, Inc. includes UBP800 Body-Pack & Lavaliere Mic and UDR16 UHF Receiver. *800-channel PLL-synthesized UHF Receiver offers 16user-selectable frequencies and more.

*Includes: UBP800 Body-Pack & Lavaliere Mic and UDR800 UHF Receiver. *800-channel PLL-synthesized UHF Receiver offers 800 user-selectable frequencies. *120 dB dynamic range. *Operation up to 500' line-of-sight. *Locking 3.5mm mini-jack provides secure connection for removable mic. *Audio mute switch for transmitter. *1/2 rack receiver design

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number UDMS800BP
Product Name UHF Wireless Bodypack Microphone System
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68A130V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
2 suppliers
Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Bottom Port Analog Microphone - WM7132 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12500 Hz
Dynamic Range 93 dB re 20µPa
View Details
Microphone Elements - PMO-4530PN-47UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
View Details
4 suppliers