JL Audio, Inc. Monoblock Class D Subwoofer Amplifier, 500 W x 1 @ 2 Ω / 300 W x 1 @ 4 Ω - 14.4V JX500/1D

Description
This rugged and reliable Class D monoblock uses a robust MOSFET power supply design that delivers rock-solid bass performance at a very affordable price.
Description
This rugged and reliable Class D monoblock uses a robust MOSFET power supply design that delivers rock-solid bass performance at a very affordable price.

Suppliers

Company
Product
Description
Supplier Links
Monoblock Class D Subwoofer Amplifier, 500 W x 1 @ 2 Ω / 300 W x 1 @ 4 Ω - 14.4V - JX500/1D - JL Audio, Inc.
Miramar, FL, USA
Monoblock Class D Subwoofer Amplifier, 500 W x 1 @ 2 Ω / 300 W x 1 @ 4 Ω - 14.4V
JX500/1D
Monoblock Class D Subwoofer Amplifier, 500 W x 1 @ 2 Ω / 300 W x 1 @ 4 Ω - 14.4V JX500/1D
This rugged and reliable Class D monoblock uses a robust MOSFET power supply design that delivers rock-solid bass performance at a very affordable price.

This rugged and reliable Class D monoblock uses a robust MOSFET power supply design that delivers rock-solid bass performance at a very affordable price.

Supplier's Site

Technical Specifications

  JL Audio, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number JX500/1D
Product Name Monoblock Class D Subwoofer Amplifier, 500 W x 1 @ 2 Ω / 300 W x 1 @ 4 Ω - 14.4V
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 523027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0050 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
Preamplifier - CRY502 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Output Gain ? to 0.0 dB
View Details
Fully balanced Transformer coupled headphone amp - WA22 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.0500 MHz
Nominal Impedance 100000 ohms
View Details