Visual Sound, Inc. UniLine™ Condenser Hanging Microphone U853PMWU

Description
Audio-Technica U.S., Inc. The white-finished version of U853PMU, the U853PMWU UniLine condenser hanging microphone features Audio-Technica's UniLine™ line-cardioid element and comes equipped with a wall/ceiling plate power module for permanent installation in a standard, single-gang electrical box. The phantom-powered microphone is equipped with UniGuard™ innovations that offer unsurpassed immunity from radio frequency interference. It accepts interchangeable elements, available in cardioid, hypercardioid, omnidirectional and UniLine™ line cardioid polar patterns. Its 80 Hz low-cut UniSteep® filter reduces pickup of low-frequency ambient noise. Designed for suspension over choirs, instrumental groups and theater stages Wall/ceiling plate power module permits permanent installation in standard metal U.S. single gang electrical box UniLine™ polar pattern provides narrow 90° acceptance angle Superior off-axis rejection for maximum gain before feedback UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI) UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality Accepts interchangeable elements to permit angle of acceptance from 90° to 360° Low-profile design with low-reflectance finish for minimum visibility Available in two colors: black (U853PMU) and white (U853PMWU)
Description
Audio-Technica U.S., Inc. The white-finished version of U853PMU, the U853PMWU UniLine condenser hanging microphone features Audio-Technica's UniLine™ line-cardioid element and comes equipped with a wall/ceiling plate power module for permanent installation in a standard, single-gang electrical box. The phantom-powered microphone is equipped with UniGuard™ innovations that offer unsurpassed immunity from radio frequency interference. It accepts interchangeable elements, available in cardioid, hypercardioid, omnidirectional and UniLine™ line cardioid polar patterns. Its 80 Hz low-cut UniSteep® filter reduces pickup of low-frequency ambient noise. Designed for suspension over choirs, instrumental groups and theater stages Wall/ceiling plate power module permits permanent installation in standard metal U.S. single gang electrical box UniLine™ polar pattern provides narrow 90° acceptance angle Superior off-axis rejection for maximum gain before feedback UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI) UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality Accepts interchangeable elements to permit angle of acceptance from 90° to 360° Low-profile design with low-reflectance finish for minimum visibility Available in two colors: black (U853PMU) and white (U853PMWU)

Suppliers

Company
Product
Description
Supplier Links
UniLine™ Condenser Hanging Microphone - U853PMWU - Visual Sound, Inc.
Broomall, PA, USA
UniLine™ Condenser Hanging Microphone
U853PMWU
UniLine™ Condenser Hanging Microphone U853PMWU
Audio-Technica U.S., Inc. The white-finished version of U853PMU, the U853PMWU UniLine condenser hanging microphone features Audio-Technica's UniLine™ line-cardioid element and comes equipped with a wall/ceiling plate power module for permanent installation in a standard, single-gang electrical box. The phantom-powered microphone is equipped with UniGuard™ innovations that offer unsurpassed immunity from radio frequency interference. It accepts interchangeable elements, available in cardioid, hypercardioid, omnidirectional and UniLine™ line cardioid polar patterns. Its 80 Hz low-cut UniSteep® filter reduces pickup of low-frequency ambient noise. Designed for suspension over choirs, instrumental groups and theater stages Wall/ceiling plate power module permits permanent installation in standard metal U.S. single gang electrical box UniLine™ polar pattern provides narrow 90° acceptance angle Superior off-axis rejection for maximum gain before feedback UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI) UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality Accepts interchangeable elements to permit angle of acceptance from 90° to 360° Low-profile design with low-reflectance finish for minimum visibility Available in two colors: black (U853PMU) and white (U853PMWU)

Audio-Technica U.S., Inc.

The white-finished version of U853PMU, the U853PMWU UniLine condenser hanging microphone features Audio-Technica's UniLine™ line-cardioid element and comes equipped with a wall/ceiling plate power module for permanent installation in a standard, single-gang electrical box. The phantom-powered microphone is equipped with UniGuard™ innovations that offer unsurpassed immunity from radio frequency interference. It accepts interchangeable elements, available in cardioid, hypercardioid, omnidirectional and UniLine™ line cardioid polar patterns. Its 80 Hz low-cut UniSteep® filter reduces pickup of low-frequency ambient noise.

  • Designed for suspension over choirs, instrumental groups and theater stages
  • Wall/ceiling plate power module permits permanent installation in standard metal U.S. single gang electrical box
  • UniLine™ polar pattern provides narrow 90° acceptance angle
  • Superior off-axis rejection for maximum gain before feedback
  • UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI)
  • UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality
  • Accepts interchangeable elements to permit angle of acceptance from 90° to 360°
  • Low-profile design with low-reflectance finish for minimum visibility
  • Available in two colors: black (U853PMU) and white (U853PMWU)
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number U853PMWU
Product Name UniLine™ Condenser Hanging Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM67D128BV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMOF-9767NS-40DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-6050(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details