Visual Sound, Inc. Cardioid Condenser Boundary Microphone U851R

Description
Audio-Technica U.S., Inc. Featuring breakthrough audio and mechanical design innovations, the phantom-powered U851R offers outstanding speech intelligibility and transparent sound quality for surface-mount applications. The microphone is equipped with a PivotPoint™ rotating output connector, UniSteep® filter and UniGuard™ RFI-shielding technology. It accepts interchangeable condenser elements - available for boundary microphones in cardioid, hypercardioid and omnidirectional polar patterns. With a heavy die-cast case and silicon foam bottom pads to minimize coupling of surface vibration to the microphone, the U851R is equipped with self-contained electronics, eliminating the need for an external power module. Designed for surface-mount applications such as high-quality sound reinforcement, professional recording, television, conferencing and other demanding sound pickup situations PivotPoint™ rotating output connector allows cable to exit from either the rear or the bottom of the microphone Superior off-axis rejection for maximum gain before feedback UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI) Self-contained electronics eliminate need for external power module Small-diameter UniPoint capsule near boundary eliminates phase distortion and delivers clear, high-output performance Heavy die-cast case and non-slip silicon foam bottom pads minimize coupling of surface vibration to the microphone Low-profile design with low-reflectance finish for minimum visibility Available in two colors: black (U851R) and white (U851RW)
Description
Audio-Technica U.S., Inc. Featuring breakthrough audio and mechanical design innovations, the phantom-powered U851R offers outstanding speech intelligibility and transparent sound quality for surface-mount applications. The microphone is equipped with a PivotPoint™ rotating output connector, UniSteep® filter and UniGuard™ RFI-shielding technology. It accepts interchangeable condenser elements - available for boundary microphones in cardioid, hypercardioid and omnidirectional polar patterns. With a heavy die-cast case and silicon foam bottom pads to minimize coupling of surface vibration to the microphone, the U851R is equipped with self-contained electronics, eliminating the need for an external power module. Designed for surface-mount applications such as high-quality sound reinforcement, professional recording, television, conferencing and other demanding sound pickup situations PivotPoint™ rotating output connector allows cable to exit from either the rear or the bottom of the microphone Superior off-axis rejection for maximum gain before feedback UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI) Self-contained electronics eliminate need for external power module Small-diameter UniPoint capsule near boundary eliminates phase distortion and delivers clear, high-output performance Heavy die-cast case and non-slip silicon foam bottom pads minimize coupling of surface vibration to the microphone Low-profile design with low-reflectance finish for minimum visibility Available in two colors: black (U851R) and white (U851RW)

Suppliers

Company
Product
Description
Supplier Links
Cardioid Condenser Boundary Microphone - U851R - Visual Sound, Inc.
Broomall, PA, USA
Cardioid Condenser Boundary Microphone
U851R
Cardioid Condenser Boundary Microphone U851R
Audio-Technica U.S., Inc. Featuring breakthrough audio and mechanical design innovations, the phantom-powered U851R offers outstanding speech intelligibility and transparent sound quality for surface-mount applications. The microphone is equipped with a PivotPoint™ rotating output connector, UniSteep® filter and UniGuard™ RFI-shielding technology. It accepts interchangeable condenser elements - available for boundary microphones in cardioid, hypercardioid and omnidirectional polar patterns. With a heavy die-cast case and silicon foam bottom pads to minimize coupling of surface vibration to the microphone, the U851R is equipped with self-contained electronics, eliminating the need for an external power module. Designed for surface-mount applications such as high-quality sound reinforcement, professional recording, television, conferencing and other demanding sound pickup situations PivotPoint™ rotating output connector allows cable to exit from either the rear or the bottom of the microphone Superior off-axis rejection for maximum gain before feedback UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI) Self-contained electronics eliminate need for external power module Small-diameter UniPoint capsule near boundary eliminates phase distortion and delivers clear, high-output performance Heavy die-cast case and non-slip silicon foam bottom pads minimize coupling of surface vibration to the microphone Low-profile design with low-reflectance finish for minimum visibility Available in two colors: black (U851R) and white (U851RW)

Audio-Technica U.S., Inc.

Featuring breakthrough audio and mechanical design innovations, the phantom-powered U851R offers outstanding speech intelligibility and transparent sound quality for surface-mount applications. The microphone is equipped with a PivotPoint™ rotating output connector, UniSteep® filter and UniGuard™ RFI-shielding technology. It accepts interchangeable condenser elements - available for boundary microphones in cardioid, hypercardioid and omnidirectional polar patterns. With a heavy die-cast case and silicon foam bottom pads to minimize coupling of surface vibration to the microphone, the U851R is equipped with self-contained electronics, eliminating the need for an external power module.

  • Designed for surface-mount applications such as high-quality sound reinforcement, professional recording, television, conferencing and other demanding sound pickup situations
  • PivotPoint™ rotating output connector allows cable to exit from either the rear or the bottom of the microphone
  • Superior off-axis rejection for maximum gain before feedback
  • UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI)
  • Self-contained electronics eliminate need for external power module
  • Small-diameter UniPoint capsule near boundary eliminates phase distortion and delivers clear, high-output performance
  • Heavy die-cast case and non-slip silicon foam bottom pads minimize coupling of surface vibration to the microphone
  • Low-profile design with low-reflectance finish for minimum visibility
  • Available in two colors: black (U851R) and white (U851RW)
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number U851R
Product Name Cardioid Condenser Boundary Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - IM69D130V01XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
4 suppliers
Microphone Elements - PMOF-9745W-42DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 10 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers
Noise Canceling Microphones - CEM-N9767JAD544P2.54R - Challenge Electronics
Specs
Directivity Other; Noise Canceling
Frequency Response 100 to 10000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details