Visual Sound, Inc. Eight Discrete UHF Channels Wireless Microphone System U-81 OCTAVO

Description
Nady Systems, Inc. - Pro Audio *Operates on select UHF frequencies from 740MHz to 806MHz *Eight independent single-channel UHF wireless receivers in a single housing for simultaneous operation of up to eight transmitters *Front panel LED display indicates the RF and AF status for each channel *Ch 1-8 individual balanced XLR MIC level outputs and Unbalanced LINE level SUM 1/4" jack output for 8-in-1 MIX audio output with separate volume control for each channel *Nady's exclusive patented companding circuitry with 120dB dynamic range and highest quality audio for unsurpassed UHF performance *Dual removable high gain antennas with TNC connector, front or back mounting *Standard 19" 1U, all-metal rack mount housing *Externally powered with AC/DC adapter included *Choice of any combination of 2 transmitters: UH-81 and/or UB-81
Description
Nady Systems, Inc. - Pro Audio *Operates on select UHF frequencies from 740MHz to 806MHz *Eight independent single-channel UHF wireless receivers in a single housing for simultaneous operation of up to eight transmitters *Front panel LED display indicates the RF and AF status for each channel *Ch 1-8 individual balanced XLR MIC level outputs and Unbalanced LINE level SUM 1/4" jack output for 8-in-1 MIX audio output with separate volume control for each channel *Nady's exclusive patented companding circuitry with 120dB dynamic range and highest quality audio for unsurpassed UHF performance *Dual removable high gain antennas with TNC connector, front or back mounting *Standard 19" 1U, all-metal rack mount housing *Externally powered with AC/DC adapter included *Choice of any combination of 2 transmitters: UH-81 and/or UB-81

Suppliers

Company
Product
Description
Supplier Links
Eight Discrete UHF Channels Wireless Microphone System - U-81 OCTAVO - Visual Sound, Inc.
Broomall, PA, USA
Eight Discrete UHF Channels Wireless Microphone System
U-81 OCTAVO
Eight Discrete UHF Channels Wireless Microphone System U-81 OCTAVO
Nady Systems, Inc. - Pro Audio *Operates on select UHF frequencies from 740MHz to 806MHz *Eight independent single-channel UHF wireless receivers in a single housing for simultaneous operation of up to eight transmitters *Front panel LED display indicates the RF and AF status for each channel *Ch 1-8 individual balanced XLR MIC level outputs and Unbalanced LINE level SUM 1/4" jack output for 8-in-1 MIX audio output with separate volume control for each channel *Nady's exclusive patented companding circuitry with 120dB dynamic range and highest quality audio for unsurpassed UHF performance *Dual removable high gain antennas with TNC connector, front or back mounting *Standard 19" 1U, all-metal rack mount housing *Externally powered with AC/DC adapter included *Choice of any combination of 2 transmitters: UH-81 and/or UB-81

Nady Systems, Inc. - Pro Audio

*Operates on select UHF frequencies from 740MHz to 806MHz
*Eight independent single-channel UHF wireless receivers in a single housing for simultaneous operation of up to eight transmitters
*Front panel LED display indicates the RF and AF status for each channel
*Ch 1-8 individual balanced XLR MIC level outputs and Unbalanced LINE level SUM 1/4" jack output for 8-in-1 MIX audio output with separate volume control for each channel
*Nady's exclusive patented companding circuitry with 120dB dynamic range and highest quality audio for unsurpassed UHF performance
*Dual removable high gain antennas with TNC connector, front or back mounting
*Standard 19" 1U, all-metal rack mount housing
*Externally powered with AC/DC adapter included
*Choice of any combination of 2 transmitters: UH-81 and/or UB-81

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number U-81 OCTAVO
Product Name Eight Discrete UHF Channels Wireless Microphone System
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 448-IM64D130AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMOF-6027WN-44KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-6035 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details