Optoma Technology, Inc.
Optoma's TX7000 provides performance and flexibility to meet the most demanding large-venue installation challenges. Powered with 4800 ANSI lumens and the latest in image and color enhancement technol...
Optoma's TX7000 provides performance and flexibility to meet the most demanding large-venue installation challenges. Powered with 4800 ANSI lumens and the latest in image and color enhancement technologies, the TX7000 ensures excellence in projection performance. Standard, long and short throw lens options, optimized with PureOptics ED-glass lens elements, create consistently high picture quality at a wide range of projection distances. Vertical and horizontal lens shift further increases the extensive range of installation options. With its wide array of inputs and management options, the TX7000 is your ideal solution for large-venue projection needs. * 3D content can be viewed with active LCD shutter glasses when the projector is connected to a computer with a compatible 3D graphics card. Please visit www.optoma.com for more information.
4800 ANSI lumens of brightness project crystal clear images that are easily viewable by audiences seated in large venues such as auditoriums and lecture halls
Flexible projector placement with extensive vertical and horizontal lens shift
Three lens choices with easy-to-change bayonet mounts create a wide range of projection distance and image size options
Remote monitoring and control capabilities over a LAN network via integrated RJ45 connection - compatible with Crestron RoomView
Complete security features limit unintended changes to projector settings and lock out unauthorized users
Optoma Technology, Inc.
Optoma's TX7000 provides performance and flexibility to meet the most demanding large-venue installation challenges. Powered with 4800 ANSI lumens and the latest in image and color enhancement technol...
Optoma's TX7000 provides performance and flexibility to meet the most demanding large-venue installation challenges. Powered with 4800 ANSI lumens and the latest in image and color enhancement technologies, the TX7000 ensures excellence in projection performance. Standard, long and short throw lens options, optimized with PureOptics ED-glass lens elements, create consistently high picture quality at a wide range of projection distances. Vertical and horizontal lens shift further increases the extensive range of installation options. With its wide array of inputs and management options, the TX7000 is your ideal solution for large-venue projection needs. * 3D content can be viewed with active LCD shutter glasses when the projector is connected to a computer with a compatible 3D graphics card. Please visit www.optoma.com for more information.
- 4800 ANSI lumens of brightness project crystal clear images that are easily viewable by audiences seated in large venues such as auditoriums and lecture halls
- Flexible projector placement with extensive vertical and horizontal lens shift
- Three lens choices with easy-to-change bayonet mounts create a wide range of projection distance and image size options
- Remote monitoring and control capabilities over a LAN network via integrated RJ45 connection - compatible with Crestron RoomView
- Complete security features limit unintended changes to projector settings and lock out unauthorized users