Keep your audience engaged during presentations with the 2700-lumen NEC M271X, an easy-to-use and budget-friendly portable projector. This projector is ideal for education and small-to-medium-size
d business environments that need essential features, including bright images, automatic technologies and eco-friendly appeal. Wireless Imaging Utility (WIU) enables users to send an image from their iPad directly to the M271X, while Crestron Roomview aids in emergency messaging. The M271X offers lamp life up to 10,000 hours and a high contrast ratio of 3000:1. The advanced networking capabilities, coupled with dual VGA, HDMI and USB inputs, make it a powerful tool for classroom and conference room use, including those in healthcare environments where its DICOM Simulation technology can be utilized. The environment is kept in mind with ECO Mode technology, a carbon savings meter, extended filter life, and energy-saving features such as quick startup and direct power off. Additionally, the M271X uses the same lamp (NP15LP) as its predecessor (M260X), allowing this accessory to be compatible for customers planning a facility refresh but want to use their existing lamp's full lifecycle.
HDMI input connects you to high-definition sources
USB Viewer allows you to present without a PC using a USB flash drive
Variable audio-out allows the remote control to adjust the volume of self-powered external speakers connected to the projector
ECO Mode technology helps extend lamp life and lowers power consumption
Integrated active lens cover mutes audio and video while lowering the lamp power to 25% to conserve energy
Integrated RJ-45 and/or wireless LAN (optional) quickly connects to the LAN for control or image transmission
Dual computer inputs ensure quick switching between presentations
Virtually maintenance-free design includes improved 6000-hour filter life
Keep your audience engaged during presentations with the 2700-lumen NEC M271X, an easy-to-use and budget-friendly portable projector. This projector is ideal for education and small-to-medium-sized business environments that need essential features, including bright images, automatic technologies and eco-friendly appeal. Wireless Imaging Utility (WIU) enables users to send an image from their iPad directly to the M271X, while Crestron Roomview aids in emergency messaging. The M271X offers lamp life up to 10,000 hours and a high contrast ratio of 3000:1. The advanced networking capabilities, coupled with dual VGA, HDMI and USB inputs, make it a powerful tool for classroom and conference room use, including those in healthcare environments where its DICOM Simulation technology can be utilized. The environment is kept in mind with ECO Mode technology, a carbon savings meter, extended filter life, and energy-saving features such as quick startup and direct power off. Additionally, the M271X uses the same lamp (NP15LP) as its predecessor (M260X), allowing this accessory to be compatible for customers planning a facility refresh but want to use their existing lamp's full lifecycle.
- HDMI input connects you to high-definition sources
- USB Viewer allows you to present without a PC using a USB flash drive
- Variable audio-out allows the remote control to adjust the volume of self-powered external speakers connected to the projector
- ECO Mode technology helps extend lamp life and lowers power consumption
- Integrated active lens cover mutes audio and video while lowering the lamp power to 25% to conserve energy
- Integrated RJ-45 and/or wireless LAN (optional) quickly connects to the LAN for control or image transmission
- Dual computer inputs ensure quick switching between presentations
- Virtually maintenance-free design includes improved 6000-hour filter life