Optoma PK201 Pico Pocket Projector
Optoma’s PK201 pocket projector addition to Pico Projectors takes on-the-go projection to the next level. Ideal for mobile business presentations or sharing entertainment with friends, the palm-sized PK201 performs powerfully with 20 LED lumens brightness and 16:9 WVGA widescreen resolution. The mini HDMI port provides carefree connectivity to your favorite devices. At home or on the road, the PK201 is sure to impress.
At a Glance: Palm-Sized Versatile Performer
Liberal memory: MicroSD card slot allows for memory expansion up to 32 GB
Big picture: Project large widescreen images of up to 70"; diagonal
Long life: LED light source lasts over 20,000 hours while producing excellent color
Flexible: Full assortment of I/O ports, including USB, VGA, HDMI and video, allow for easy connection to most analog or digital devices
Match Your Life with Optional Accessories
iPod kit – Share the fun from iPods, iPhones and iPads
Remote Control – Control presentations directly from the PK201 with a convenient IR remote
Mini HDMI cableEasily connect to DVD players, Blu-Ray players, set top boxes and more
Female USB adapter – Project images and videos from USB flash drives
Pint-Sized and Powerful
With the look and feel of a full-sized projector in a miniature package, the Optoma PK201 pico projector unlocks content from a variety of sources, wherever you find yourself. The DLP projector, which slips comfortably into a pocket, produces images of up to 70 inches for sharing in small groups gathered in a normally lit room. The PK201 delivers crisp and saturated images and can be used with just about any video source, including portable media players, smart phones, laptops and more. This projector provides quality images that will please anyone who requires mobile display or wants to share media while on the move.
Control Your Experience
The PK201 integrates DLP® and LED technology that allows for maximum image brightness while maintaining image detail. User controllable brightness settings extend battery life. In addition, the microSD card slot lets you share up to 32GB of images or videos from other sources quickly and easily.
Excellent Image
Supporting a native widescreen resolution of 854x480, the PK201 allows you to create captivating projection performance from a variety of hi-res source devices and media files. Offering 20 LED lumens brightness, this projector delivers solid viewing in ambient light.
Live Long
The PK201 offers LED-based projection rated at 20,000 hours of run time, cutting ownership costs with a light source that lasts a projector’s lifetime.
Leading the DLP Market in the Americas
Optoma Technology is the leading manufacturer of Texas Instrument’s DLP® projectors in North and South America. TI’s DLP features multi-color processing to produce accurate and vibrant colors on the screen.
Optoma’s product line offers products designed to meet the needs of any kind of user, from mobile professionals, gamers and home theaters to much large theater installations. Designed and built to deliver reliability, usability and image quality, Optoma projectors help users get the most out of their digital content, encourage collaboration and communicate clearly and effectively. Optoma projectors are designed to provide the features that you need today and a path to grow into other capabilities as you need them.
Green by Design
As an Optoma ProJect Green™ projector, the PK201 has been designed and manufactured for eco-friendliness, to: • Employ long-life materials and components. • Use components that are lead-free on all printed circuit boards. • Use no polystyrene foam in the packing materials • Comply with RoHS standards to phase out the use of hazardous materials.
What's in the Box
This package includes the Optoma PK201 projector, power adapter, rechargeable Li-ion battery, male USB cable, standard A/V cable (RCA to Mini-Jack), universal to VGA cable and carrying bag.
Truly portable - palm-sized, lightweight, and rechargeable
MicroSD card slot allows for memory expansion up to 16 GB
Project large widescreen images of up to 66" diagonal
LED light source lasts over 20,000 hours while producing excellent color
Full assortment of I/O ports, including USB, VGA, HDMI and video, allow for easy connection to most analog or digital devices
Optoma PK201 Pico Pocket Projector
Optoma’s PK201 pocket projector addition to Pico Projectors takes on-the-go projection to the next level. Ideal for mobile business presentations or sharing entertainment with friends, the palm-sized PK201 performs powerfully with 20 LED lumens brightness and 16:9 WVGA widescreen resolution. The mini HDMI port provides carefree connectivity to your favorite devices. At home or on the road, the PK201 is sure to impress.
At a Glance: Palm-Sized Versatile Performer
- Liberal memory: MicroSD card slot allows for memory expansion up to 32 GB
- Big picture: Project large widescreen images of up to 70"; diagonal
- Long life: LED light source lasts over 20,000 hours while producing excellent color
- Flexible: Full assortment of I/O ports, including USB, VGA, HDMI and video, allow for easy connection to most analog or digital devices
Match Your Life with Optional Accessories
- iPod kit – Share the fun from iPods, iPhones and iPads
- Remote Control – Control presentations directly from the PK201 with a convenient IR remote
- Mini HDMI cableEasily connect to DVD players, Blu-Ray players, set top boxes and more
- Female USB adapter – Project images and videos from USB flash drives
Pint-Sized and Powerful
With the look and feel of a full-sized projector in a miniature package, the Optoma PK201 pico projector unlocks content from a variety of sources, wherever you find yourself. The DLP projector, which slips comfortably into a pocket, produces images of up to 70 inches for sharing in small groups gathered in a normally lit room. The PK201 delivers crisp and saturated images and can be used with just about any video source, including portable media players, smart phones, laptops and more. This projector provides quality images that will please anyone who requires mobile display or wants to share media while on the move.
Control Your Experience
The PK201 integrates DLP® and LED technology that allows for maximum image brightness while maintaining image detail. User controllable brightness settings extend battery life. In addition, the microSD card slot lets you share up to 32GB of images or videos from other sources quickly and easily.
Excellent Image
Supporting a native widescreen resolution of 854x480, the PK201 allows you to create captivating projection performance from a variety of hi-res source devices and media files. Offering 20 LED lumens brightness, this projector delivers solid viewing in ambient light.
Live Long
The PK201 offers LED-based projection rated at 20,000 hours of run time, cutting ownership costs with a light source that lasts a projector’s lifetime.
Leading the DLP Market in the Americas
Optoma Technology is the leading manufacturer of Texas Instrument’s DLP® projectors in North and South America. TI’s DLP features multi-color processing to produce accurate and vibrant colors on the screen.
Optoma’s product line offers products designed to meet the needs of any kind of user, from mobile professionals, gamers and home theaters to much large theater installations. Designed and built to deliver reliability, usability and image quality, Optoma projectors help users get the most out of their digital content, encourage collaboration and communicate clearly and effectively. Optoma projectors are designed to provide the features that you need today and a path to grow into other capabilities as you need them.
Green by Design
As an Optoma ProJect Green™ projector, the PK201 has been designed and manufactured for eco-friendliness, to:
• Employ long-life materials and components.
• Use components that are lead-free on all printed circuit boards.
• Use no polystyrene foam in the packing materials
• Comply with RoHS standards to phase out the use of hazardous materials.
What's in the Box
This package includes the Optoma PK201 projector, power adapter, rechargeable Li-ion battery, male USB cable, standard A/V cable (RCA to Mini-Jack), universal to VGA cable and carrying bag.
- Truly portable - palm-sized, lightweight, and rechargeable
- MicroSD card slot allows for memory expansion up to 16 GB
- Project large widescreen images of up to 66" diagonal
- LED light source lasts over 20,000 hours while producing excellent color
- Full assortment of I/O ports, including USB, VGA, HDMI and video, allow for easy connection to most analog or digital devices