Visual Sound, Inc. 15-inch Two-way Fullrange TX1152

Description
Electro-Voice The Electro-Voice® TX1152 fits the bill when applications that require the low-frequency extension of a 15-inch woofer, with the outstanding pattern control of a larger, rotatable, 60 degree x 40 degree horn. Using the incredibly low-distortion, SMX2150 15-inch woofer, the TX1152 boasts specs normally associated with loudspeakers twice the price. The TX1152's unique Backbone grille not only looks great, but also provides greater strength and damage resistance than simple grille block designs. Proprietary, ergonomically correct handles and angled input panels, and integrated pole mount and six .375-inch threaded suspension inserts make the TX1152 easy to transport and employ in a variety of applications.
Description
Electro-Voice The Electro-Voice® TX1152 fits the bill when applications that require the low-frequency extension of a 15-inch woofer, with the outstanding pattern control of a larger, rotatable, 60 degree x 40 degree horn. Using the incredibly low-distortion, SMX2150 15-inch woofer, the TX1152 boasts specs normally associated with loudspeakers twice the price. The TX1152's unique Backbone grille not only looks great, but also provides greater strength and damage resistance than simple grille block designs. Proprietary, ergonomically correct handles and angled input panels, and integrated pole mount and six .375-inch threaded suspension inserts make the TX1152 easy to transport and employ in a variety of applications.

Suppliers

Company
Product
Description
Supplier Links
15-inch Two-way Fullrange - TX1152 - Visual Sound, Inc.
Broomall, PA, USA
15-inch Two-way Fullrange
TX1152
15-inch Two-way Fullrange TX1152
Electro-Voice The Electro-Voice® TX1152 fits the bill when applications that require the low-frequency extension of a 15-inch woofer, with the outstanding pattern control of a larger, rotatable, 60 degree x 40 degree horn. Using the incredibly low-distortion, SMX2150 15-inch woofer, the TX1152 boasts specs normally associated with loudspeakers twice the price. The TX1152's unique Backbone grille not only looks great, but also provides greater strength and damage resistance than simple grille block designs. Proprietary, ergonomically correct handles and angled input panels, and integrated pole mount and six .375-inch threaded suspension inserts make the TX1152 easy to transport and employ in a variety of applications.

Electro-Voice

The Electro-Voice® TX1152 fits the bill when applications that require the low-frequency extension of a 15-inch woofer, with the outstanding pattern control of a larger, rotatable, 60 degree x 40 degree horn. Using the incredibly low-distortion, SMX2150 15-inch woofer, the TX1152 boasts specs normally associated with loudspeakers twice the price. The TX1152's unique Backbone grille not only looks great, but also provides greater strength and damage resistance than simple grille block designs. Proprietary, ergonomically correct handles and angled input panels, and integrated pole mount and six .375-inch threaded suspension inserts make the TX1152 easy to transport and employ in a variety of applications.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number TX1152
Product Name 15-inch Two-way Fullrange
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526837 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 4 ohms
Frequency Response 19000 Hz
View Details
300GC SelecTone® Amplified Speakers - 300GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details