Visual Sound, Inc. TVX Series Bass Enclosure TVX 410 EX 8 ohm

Description
Peavey Electronics With endorsements from notoriously brutal bassists like Sevendust's Vince Hornsby, TVX™ bass enclosures are fully equipped for frontline duty in the most punishing live-performance situations. Front-ported and tuned for maximum performance, this 4x10 enclosure features four 10" Sheffield® bass speakers and a horn-loaded tweeter with L-pad attenuator for tweeter and protection circuitry.
Description
Peavey Electronics With endorsements from notoriously brutal bassists like Sevendust's Vince Hornsby, TVX™ bass enclosures are fully equipped for frontline duty in the most punishing live-performance situations. Front-ported and tuned for maximum performance, this 4x10 enclosure features four 10" Sheffield® bass speakers and a horn-loaded tweeter with L-pad attenuator for tweeter and protection circuitry.

Suppliers

Company
Product
Description
Supplier Links
TVX Series Bass Enclosure - TVX 410 EX 8 ohm - Visual Sound, Inc.
Broomall, PA, USA
TVX Series Bass Enclosure
TVX 410 EX 8 ohm
TVX Series Bass Enclosure TVX 410 EX 8 ohm
Peavey Electronics With endorsements from notoriously brutal bassists like Sevendust's Vince Hornsby, TVX™ bass enclosures are fully equipped for frontline duty in the most punishing live-performance situations. Front-ported and tuned for maximum performance, this 4x10 enclosure features four 10" Sheffield® bass speakers and a horn-loaded tweeter with L-pad attenuator for tweeter and protection circuitry.

Peavey Electronics

With endorsements from notoriously brutal bassists like Sevendust's Vince Hornsby, TVX™ bass enclosures are fully equipped for frontline duty in the most punishing live-performance situations. Front-ported and tuned for maximum performance, this 4x10 enclosure features four 10" Sheffield® bass speakers and a horn-loaded tweeter with L-pad attenuator for tweeter and protection circuitry.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number TVX 410 EX 8 ohm
Product Name TVX Series Bass Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526895 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
302X SelecTone® ExplosionProof Amplified Speakers - 302X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Size 18.80 inch (478 mm)
Weight 8000.00 g (282.24 oz)
View Details
W3v3 13.5-inch Subwoofer Driver (600 W, 2 Ω) - 13W3v3-2 - JL Audio, Inc.
Specs
Nominal Power 600 watts
Impedance 2 ohms
Size 13.50 inch (343 mm)
View Details