Visual Sound, Inc. TVX Series Bass Enclosure TVX 115 EX 8 ohm

Description
Peavey Electronics With endorsements from notoriously brutal bassists like Sevendust's Vince Hornsby, TVX™ bass enclosures are fully equipped for frontline duty in the most punishing live-performance situations. Armed with a single 15" Sheffield® Pro 1500+ speaker, this specially ported, 8-ohm bass enclosure handles 500 watts program power with a frequency response of 30 Hz to 3.5 kHz.
Description
Peavey Electronics With endorsements from notoriously brutal bassists like Sevendust's Vince Hornsby, TVX™ bass enclosures are fully equipped for frontline duty in the most punishing live-performance situations. Armed with a single 15" Sheffield® Pro 1500+ speaker, this specially ported, 8-ohm bass enclosure handles 500 watts program power with a frequency response of 30 Hz to 3.5 kHz.

Suppliers

Company
Product
Description
Supplier Links
TVX Series Bass Enclosure - TVX 115 EX 8 ohm - Visual Sound, Inc.
Broomall, PA, USA
TVX Series Bass Enclosure
TVX 115 EX 8 ohm
TVX Series Bass Enclosure TVX 115 EX 8 ohm
Peavey Electronics With endorsements from notoriously brutal bassists like Sevendust's Vince Hornsby, TVX™ bass enclosures are fully equipped for frontline duty in the most punishing live-performance situations. Armed with a single 15" Sheffield® Pro 1500+ speaker, this specially ported, 8-ohm bass enclosure handles 500 watts program power with a frequency response of 30 Hz to 3.5 kHz.

Peavey Electronics

With endorsements from notoriously brutal bassists like Sevendust's Vince Hornsby, TVX™ bass enclosures are fully equipped for frontline duty in the most punishing live-performance situations. Armed with a single 15" Sheffield® Pro 1500+ speaker, this specially ported, 8-ohm bass enclosure handles 500 watts program power with a frequency response of 30 Hz to 3.5 kHz.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number TVX 115 EX 8 ohm
Product Name TVX Series Bass Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers - AM50-70B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 97 dB
Size 5.50 inch (140 mm)
View Details
Miniature Speakers - 276741 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Nominal Power 0.7000 watts
Impedance 8 ohms
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speaker - EEN4C-8A - MISCO
Specs
Nominal Power 15 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details