Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AUDIO MICROPHONES
VISUAL SOUND, INC.
TS 900 AP -- TS 900 AP
Visual Sound, Inc.
TS 900 AP
TS 900 AP
Description
beyerdynamic, Inc. Akku-Pack 2 x 1.5 V AA for TS 900 C
Description
beyerdynamic, Inc. Akku-Pack 2 x 1.5 V AA for TS 900 C
Suppliers
Company
Product
Description
Supplier Links
Visual Sound, Inc.
Broomall, PA, USA
TS 900 AP
TS 900 AP
TS 900 AP
TS 900 AP
beyerdynamic, Inc. Akku-Pack 2 x 1.5 V AA for TS 900 C
beyerdynamic, Inc.
Akku-Pack 2 x 1.5 V AA for TS 900 C
Supplier's Site
Technical Specifications
Visual Sound, Inc.
Product Category
Audio Microphones
Product Number
TS 900 AP
Product Name
TS 900 AP
Features
Wireless
Unlock Full Specs
to access all available technical data
Similar Products
Infineon Technologies AG
Microphones
IM73A135V01XTSA1
Specs
Thickness / Height
0.1181 inch (3 mm)
Sensitivity
12.59 mV/Pa (86798 mV/psi)
SN Ratio
73 dB
View Details
2
suppliers
RS Components, Ltd.
Microphones
276293
View Details
Cirrus Logic, Inc.
Microphones - WM7211IMSE/RV
WM7211IMSE/RV
Specs
Frequency Response
20 to 20000 Hz
View Details
3
suppliers
Transducers USA, Inc.
MEMS Microphones
Specs
Dynamic Range
-22 to -42 dB re 20µPa
Actual Size
0.1772 inch (4.5 mm)
Thickness / Height
0.0551 inch (1.4 mm)
View Details