Visual Sound, Inc. 8 Ohms High Frequency Triflex System Tweeter Triflex System

Description
Peavey Electronics This is a high frequency Triflex® System Tweeter. Nominal impedance: 8 Ohms Frequency response: 1.5 kHz - 15 kHz Voice diameter: 1 inch
Description
Peavey Electronics This is a high frequency Triflex® System Tweeter. Nominal impedance: 8 Ohms Frequency response: 1.5 kHz - 15 kHz Voice diameter: 1 inch

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
8 Ohms High Frequency Triflex System Tweeter
Triflex System
8 Ohms High Frequency Triflex System Tweeter Triflex System
Peavey Electronics This is a high frequency Triflex® System Tweeter. Nominal impedance: 8 Ohms Frequency response: 1.5 kHz - 15 kHz Voice diameter: 1 inch

Peavey Electronics

This is a high frequency Triflex® System Tweeter.

  • Nominal impedance: 8 Ohms
  • Frequency response: 1.5 kHz - 15 kHz
  • Voice diameter: 1 inch
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Triflex System
Product Name 8 Ohms High Frequency Triflex System Tweeter
Unlock Full Specs
to access all available technical data

Similar Products

AM15XD2 AudioMaster® Public Address Hazardous Location Speakers - AM15XD2 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Size 12.25 inch (311 mm)
Weight 2200.00 g (77.62 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details