TRIFLEX SYSTEM TWEETER -- TRIFLEX SYSTEM HIGH-FREQUENCY TWEETER
Visual Sound, Inc.
Triflex System High-Frequency Tweeter
Triflex System Tweeter
Description
Peavey Electronics
Triflex System Tweeter
Description
Peavey Electronics
Triflex System Tweeter
Suppliers
Peavey Electronics
Triflex System Tweeter
Peavey Electronics
Triflex System Tweeter
Supplier's Site
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
Triflex System Tweeter |
|
Product Name
|
Triflex System High-Frequency Tweeter |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
Features
Outdoor
SPL
118 dB
Nominal Power
15 watts
View Details
Hangzhou Crysound Electronics Co., Ltd.
Maximum Power
50 watts
Impedance
4 ohms
Frequency Response
100 to 10000 Hz
View Details
Knowles Electronics, LLC.
Impedance
161 ohms
Sensitivity
118 dB
Size
0.31 inch (8 mm)
View Details