Visual Sound, Inc. Isys™ 5.7" Tilt Touchpanel TPS-6

Description
Crestron Electronics, Inc. An incredibly stylish and compact 5.7" tabletop tilt touchpanel with optional hard buttons. The Isys™ TPS-6 Tilt Touchpanel delivers high-end style and performance in a striking tabletop design. Sleek and compact, the TPS-6 does away with piles of remotes and cryptic control panels, affording true "one-touch" control over a broad range of complex devices and systems. Featuring a bright, beautiful, high-contrast color touchscreen, and a smart array of backlit tactile pushbuttons[1], the TPS-6 offers an ideal user-interface for controlling multimedia presentations, home automation, and a host of other uses. Sleek, contoured design for tabletop use Full-time wired touchpanel operation Elegant high gloss black or white, or matte black finishes Illuminated buttons and engravable backlit text[1] 5.7" active matrix color touchscreen display 16-bit Isys graphics | 640 x 480 resolution Dynamic graphics & text capability DNav dynamic menu objects Synapse Image Rendering Algorithm Full-motion video display High-speed Ethernet and Cresnet communications Crestron Home® CAT5 video connectivity Up to 45 degree tilt adjustment Low-profile single-wire connection No-button front bezel option included
Description
Crestron Electronics, Inc. An incredibly stylish and compact 5.7" tabletop tilt touchpanel with optional hard buttons. The Isys™ TPS-6 Tilt Touchpanel delivers high-end style and performance in a striking tabletop design. Sleek and compact, the TPS-6 does away with piles of remotes and cryptic control panels, affording true "one-touch" control over a broad range of complex devices and systems. Featuring a bright, beautiful, high-contrast color touchscreen, and a smart array of backlit tactile pushbuttons[1], the TPS-6 offers an ideal user-interface for controlling multimedia presentations, home automation, and a host of other uses. Sleek, contoured design for tabletop use Full-time wired touchpanel operation Elegant high gloss black or white, or matte black finishes Illuminated buttons and engravable backlit text[1] 5.7" active matrix color touchscreen display 16-bit Isys graphics | 640 x 480 resolution Dynamic graphics & text capability DNav dynamic menu objects Synapse Image Rendering Algorithm Full-motion video display High-speed Ethernet and Cresnet communications Crestron Home® CAT5 video connectivity Up to 45 degree tilt adjustment Low-profile single-wire connection No-button front bezel option included

Suppliers

Company
Product
Description
Supplier Links
Isys™ 5.7
Broomall, PA, USA
Isys™ 5.7" Tilt Touchpanel
TPS-6
Isys™ 5.7" Tilt Touchpanel TPS-6
Crestron Electronics, Inc. An incredibly stylish and compact 5.7" tabletop tilt touchpanel with optional hard buttons. The Isys™ TPS-6 Tilt Touchpanel delivers high-end style and performance in a striking tabletop design. Sleek and compact, the TPS-6 does away with piles of remotes and cryptic control panels, affording true "one-touch" control over a broad range of complex devices and systems. Featuring a bright, beautiful, high-contrast color touchscreen, and a smart array of backlit tactile pushbuttons[1], the TPS-6 offers an ideal user-interface for controlling multimedia presentations, home automation, and a host of other uses. Sleek, contoured design for tabletop use Full-time wired touchpanel operation Elegant high gloss black or white, or matte black finishes Illuminated buttons and engravable backlit text[1] 5.7" active matrix color touchscreen display 16-bit Isys graphics | 640 x 480 resolution Dynamic graphics & text capability DNav dynamic menu objects Synapse Image Rendering Algorithm Full-motion video display High-speed Ethernet and Cresnet communications Crestron Home® CAT5 video connectivity Up to 45 degree tilt adjustment Low-profile single-wire connection No-button front bezel option included

Crestron Electronics, Inc.

An incredibly stylish and compact 5.7" tabletop tilt touchpanel with optional hard buttons.

The Isys™ TPS-6 Tilt Touchpanel delivers high-end style and performance in a striking tabletop design. Sleek and compact, the TPS-6 does away with piles of remotes and cryptic control panels, affording true "one-touch" control over a broad range of complex devices and systems. Featuring a bright, beautiful, high-contrast color touchscreen, and a smart array of backlit tactile pushbuttons[1], the TPS-6 offers an ideal user-interface for controlling multimedia presentations, home automation, and a host of other uses.

  • Sleek, contoured design for tabletop use
  • Full-time wired touchpanel operation
  • Elegant high gloss black or white, or matte black finishes
  • Illuminated buttons and engravable backlit text[1]
  • 5.7" active matrix color touchscreen display
  • 16-bit Isys graphics | 640 x 480 resolution
  • Dynamic graphics & text capability
  • DNav dynamic menu objects
  • Synapse Image Rendering Algorithm
  • Full-motion video display
  • High-speed Ethernet and Cresnet communications
  • Crestron Home® CAT5 video connectivity
  • Up to 45 degree tilt adjustment
  • Low-profile single-wire connection
  • No-button front bezel option included
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Touch Screen Displays
Product Number TPS-6
Product Name Isys™ 5.7" Tilt Touchpanel
Unlock Full Specs
to access all available technical data

Similar Products

 - 7859880 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
External Connections Ethernet
Image Resolution 320 x 240pixels
View Details
Four-Wire Analog Resistive Touch Screen - TP02104A-4K - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 6.75 inch (171 mm)
View Details
3 suppliers
Specs
Screen Type LCD or other Flat Panel Display
View Details
17
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details