Visual Sound, Inc. Stereo X/Y Microphone TM-ST2

Description
TASCAM TASCAM's TM-ST2 is a stereo microphone designed for studio and live recording. This X/Y microphone captures a wide stereo image with rich sound quality. The unbalanced output is perfect for connecting to TASCAM portable recorders like the DR1 and GT-R1. A low cut filter is available to remove low frequency rumble during recording. The TM-ST2 includes a 10' cable as well as an 18" cable for shorter runs or video camera connection. Also included are a microphone stand clip, wind screen, AA battery and protective carry pouch. Simple to operate, the TM-ST2 is a surprisingly affordable solution to recording great-sounding stereo tracks. Also available, the TM-STPRO adds balanced XLR outputs for recorders with balanced inputs like the US-144, DP-02 and 2488neo.
Description
TASCAM TASCAM's TM-ST2 is a stereo microphone designed for studio and live recording. This X/Y microphone captures a wide stereo image with rich sound quality. The unbalanced output is perfect for connecting to TASCAM portable recorders like the DR1 and GT-R1. A low cut filter is available to remove low frequency rumble during recording. The TM-ST2 includes a 10' cable as well as an 18" cable for shorter runs or video camera connection. Also included are a microphone stand clip, wind screen, AA battery and protective carry pouch. Simple to operate, the TM-ST2 is a surprisingly affordable solution to recording great-sounding stereo tracks. Also available, the TM-STPRO adds balanced XLR outputs for recorders with balanced inputs like the US-144, DP-02 and 2488neo.

Suppliers

Company
Product
Description
Supplier Links
Stereo X/Y Microphone - TM-ST2 - Visual Sound, Inc.
Broomall, PA, USA
Stereo X/Y Microphone
TM-ST2
Stereo X/Y Microphone TM-ST2
TASCAM TASCAM's TM-ST2 is a stereo microphone designed for studio and live recording. This X/Y microphone captures a wide stereo image with rich sound quality. The unbalanced output is perfect for connecting to TASCAM portable recorders like the DR1 and GT-R1. A low cut filter is available to remove low frequency rumble during recording. The TM-ST2 includes a 10' cable as well as an 18" cable for shorter runs or video camera connection. Also included are a microphone stand clip, wind screen, AA battery and protective carry pouch. Simple to operate, the TM-ST2 is a surprisingly affordable solution to recording great-sounding stereo tracks. Also available, the TM-STPRO adds balanced XLR outputs for recorders with balanced inputs like the US-144, DP-02 and 2488neo.

TASCAM

TASCAM's TM-ST2 is a stereo microphone designed for studio and live recording. This X/Y microphone captures a wide stereo image with rich sound quality. The unbalanced output is perfect for connecting to TASCAM portable recorders like the DR1 and GT-R1. A low cut filter is available to remove low frequency rumble during recording. The TM-ST2 includes a 10' cable as well as an 18" cable for shorter runs or video camera connection. Also included are a microphone stand clip, wind screen, AA battery and protective carry pouch.
Simple to operate, the TM-ST2 is a surprisingly affordable solution to recording great-sounding stereo tracks.
Also available, the TM-STPRO adds balanced XLR outputs for recorders with balanced inputs like the US-144, DP-02 and 2488neo.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number TM-ST2
Product Name Stereo X/Y Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM68D128B - IM68D128B - Infineon Technologies AG
Specs
SN Ratio 68 dB
Features Digital
Voltage 1.6 to 3.5 volts
View Details
Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Low Power Top Port Digital Microphone - WM7216 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1850 inch (4.7 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details