Visual Sound, Inc. Quasi Three-way Speaker System with 15 Inch Woofer TLS 4X

Description
Peavey Electronics The TLS™-X Series features new higher power ratings across the board with new custom components, a sleek new look with a 3-D steel grille, steel corners for protection and rugged steel handles for easy portability. The quasi-three-way TLS™ 4X utilizes two Sheffield® Pro 1500 HO™ premium 15 inch woofers with a 2.5 inch voice coils and a 14XT™ Plus 1.4 inch titanium diaphragm compression driver coupled to a constant directivity horn with Sound Guard™ IV high frequency driver protection. It also offers an impressive 800 watts program and 1,600 watts peak program handling capability. Connections are made via two 1/4 phone jacks in parallel for daisy-chaining. Quasi-three-way sound reinforcement enclosure 800 watts program/1600 watts peak Two 15 inch Sheffield® Pro 1500 HO™ woofers with 2.5 inch voice coils 1.4 inch 14XT™ Plus titanium diaphragm compression driver Sound Guard™ IV tweeter protection 58 Hz-18 kHz 100 dB at 1W/1m 4 ohms Rugged trapezoidal enclosure 90-degree x 40-degree coverage constant directivity horn for better off-axis tonality
Description
Peavey Electronics The TLS™-X Series features new higher power ratings across the board with new custom components, a sleek new look with a 3-D steel grille, steel corners for protection and rugged steel handles for easy portability. The quasi-three-way TLS™ 4X utilizes two Sheffield® Pro 1500 HO™ premium 15 inch woofers with a 2.5 inch voice coils and a 14XT™ Plus 1.4 inch titanium diaphragm compression driver coupled to a constant directivity horn with Sound Guard™ IV high frequency driver protection. It also offers an impressive 800 watts program and 1,600 watts peak program handling capability. Connections are made via two 1/4 phone jacks in parallel for daisy-chaining. Quasi-three-way sound reinforcement enclosure 800 watts program/1600 watts peak Two 15 inch Sheffield® Pro 1500 HO™ woofers with 2.5 inch voice coils 1.4 inch 14XT™ Plus titanium diaphragm compression driver Sound Guard™ IV tweeter protection 58 Hz-18 kHz 100 dB at 1W/1m 4 ohms Rugged trapezoidal enclosure 90-degree x 40-degree coverage constant directivity horn for better off-axis tonality

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Quasi Three-way Speaker System with 15 Inch Woofer
TLS 4X
Quasi Three-way Speaker System with 15 Inch Woofer TLS 4X
Peavey Electronics The TLS™-X Series features new higher power ratings across the board with new custom components, a sleek new look with a 3-D steel grille, steel corners for protection and rugged steel handles for easy portability. The quasi-three-way TLS™ 4X utilizes two Sheffield® Pro 1500 HO™ premium 15 inch woofers with a 2.5 inch voice coils and a 14XT™ Plus 1.4 inch titanium diaphragm compression driver coupled to a constant directivity horn with Sound Guard™ IV high frequency driver protection. It also offers an impressive 800 watts program and 1,600 watts peak program handling capability. Connections are made via two 1/4 phone jacks in parallel for daisy-chaining. Quasi-three-way sound reinforcement enclosure 800 watts program/1600 watts peak Two 15 inch Sheffield® Pro 1500 HO™ woofers with 2.5 inch voice coils 1.4 inch 14XT™ Plus titanium diaphragm compression driver Sound Guard™ IV tweeter protection 58 Hz-18 kHz 100 dB at 1W/1m 4 ohms Rugged trapezoidal enclosure 90-degree x 40-degree coverage constant directivity horn for better off-axis tonality

Peavey Electronics

The TLS™-X Series features new higher power ratings across the board with new custom components, a sleek new look with a 3-D steel grille, steel corners for protection and rugged steel handles for easy portability. The quasi-three-way TLS™ 4X utilizes two Sheffield® Pro 1500 HO™ premium 15 inch woofers with a 2.5 inch voice coils and a 14XT™ Plus 1.4 inch titanium diaphragm compression driver coupled to a constant directivity horn with Sound Guard™ IV high frequency driver protection. It also offers an impressive 800 watts program and 1,600 watts peak program handling capability. Connections are made via two 1/4 phone jacks in parallel for daisy-chaining.

  • Quasi-three-way sound reinforcement enclosure
  • 800 watts program/1600 watts peak
  • Two 15 inch Sheffield® Pro 1500 HO™ woofers with 2.5 inch voice coils
  • 1.4 inch 14XT™ Plus titanium diaphragm compression driver
  • Sound Guard™ IV tweeter protection
  • 58 Hz-18 kHz
  • 100 dB at 1W/1m
  • 4 ohms
  • Rugged trapezoidal enclosure
  • 90-degree x 40-degree coverage constant directivity horn for better off-axis tonality
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number TLS 4X
Product Name Quasi Three-way Speaker System with 15 Inch Woofer
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 9.13 inch (232 mm)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details