Visual Sound, Inc. Transformer-High Performance, 8W, 25V TLM825

Description
Lowell Manufacturing Company TLM-825: 25V transformer with taps at 1, 2, 4, 8W (4-8 ohm)
Description
Lowell Manufacturing Company TLM-825: 25V transformer with taps at 1, 2, 4, 8W (4-8 ohm)

Suppliers

Company
Product
Description
Supplier Links
Transformer-High Performance, 8W, 25V - TLM825 - Visual Sound, Inc.
Broomall, PA, USA
Transformer-High Performance, 8W, 25V
TLM825
Transformer-High Performance, 8W, 25V TLM825
Lowell Manufacturing Company TLM-825: 25V transformer with taps at 1, 2, 4, 8W (4-8 ohm)

Lowell Manufacturing Company

TLM-825: 25V transformer with taps at 1, 2, 4, 8W (4-8 ohm)

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number TLM825
Product Name Transformer-High Performance, 8W, 25V
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.61 inch (41 mm)
View Details
MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Dual, Horizontally Opposed Speakers - DS1390 - Biamp Systems, Ltd.
Specs
Application Loudspeaker
View Details