Visual Sound, Inc. Transformer-General Purpose, 5W, 70/25V TLM572

Description
Lowell Manufacturing Company TLM-572: 70V/25V dual-voltage transformer with tap selections at 0.25, 0.5, 1, 2, 5W. 8 ohm
Description
Lowell Manufacturing Company TLM-572: 70V/25V dual-voltage transformer with tap selections at 0.25, 0.5, 1, 2, 5W. 8 ohm

Suppliers

Company
Product
Description
Supplier Links
Transformer-General Purpose, 5W, 70/25V - TLM572 - Visual Sound, Inc.
Broomall, PA, USA
Transformer-General Purpose, 5W, 70/25V
TLM572
Transformer-General Purpose, 5W, 70/25V TLM572
Lowell Manufacturing Company TLM-572: 70V/25V dual-voltage transformer with tap selections at 0.25, 0.5, 1, 2, 5W. 8 ohm

Lowell Manufacturing Company

TLM-572: 70V/25V dual-voltage transformer with tap selections at 0.25, 0.5, 1, 2, 5W. 8 ohm

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number TLM572
Product Name Transformer-General Purpose, 5W, 70/25V
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 20000 Hz
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-MV-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
FH/FFH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1030 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details