Visual Sound, Inc. Very low frequency subwoofer TLF218

Description
Community Professional Loudspeakers The TLF218 is an efficient, dual 18 inch subwoofer that can be used with any full-range loudspeaker system. It has exceptional punch, high output, and low distortion. The TLF218 uses a unique combination of techniques to keep voice coil temperatures low to avoid power compression that causes reduced output at higher volume levels. Active-Air cooling uses the bass ports to move outside air over the motor structures of each driver. Additionally, cone movement drives air through the vented magnet pole-piece to cool the motor structures. BCL (Balanced Cone Loading) improves the linearity of the system by balancing the front and rear air loads. The enclosure has rigid internal bracing that reduces sound energy losses from enclosure vibration. The TLF218 has integral fly track that allows for flying 8 Deep in a dipole array off of a T-CLASS flybar. The TLF218 also shares the T-CLASS stacking feet and cups for stable fly/stack configurations. The back of the cabinet has threaded T-Nuts for 4 casters available as an accessory (Model# CASTERS4) There is a five-year warranty.
Description
Community Professional Loudspeakers The TLF218 is an efficient, dual 18 inch subwoofer that can be used with any full-range loudspeaker system. It has exceptional punch, high output, and low distortion. The TLF218 uses a unique combination of techniques to keep voice coil temperatures low to avoid power compression that causes reduced output at higher volume levels. Active-Air cooling uses the bass ports to move outside air over the motor structures of each driver. Additionally, cone movement drives air through the vented magnet pole-piece to cool the motor structures. BCL (Balanced Cone Loading) improves the linearity of the system by balancing the front and rear air loads. The enclosure has rigid internal bracing that reduces sound energy losses from enclosure vibration. The TLF218 has integral fly track that allows for flying 8 Deep in a dipole array off of a T-CLASS flybar. The TLF218 also shares the T-CLASS stacking feet and cups for stable fly/stack configurations. The back of the cabinet has threaded T-Nuts for 4 casters available as an accessory (Model# CASTERS4) There is a five-year warranty.

Suppliers

Company
Product
Description
Supplier Links
Very low frequency subwoofer - TLF218 - Visual Sound, Inc.
Broomall, PA, USA
Very low frequency subwoofer
TLF218
Very low frequency subwoofer TLF218
Community Professional Loudspeakers The TLF218 is an efficient, dual 18 inch subwoofer that can be used with any full-range loudspeaker system. It has exceptional punch, high output, and low distortion. The TLF218 uses a unique combination of techniques to keep voice coil temperatures low to avoid power compression that causes reduced output at higher volume levels. Active-Air cooling uses the bass ports to move outside air over the motor structures of each driver. Additionally, cone movement drives air through the vented magnet pole-piece to cool the motor structures. BCL (Balanced Cone Loading) improves the linearity of the system by balancing the front and rear air loads. The enclosure has rigid internal bracing that reduces sound energy losses from enclosure vibration. The TLF218 has integral fly track that allows for flying 8 Deep in a dipole array off of a T-CLASS flybar. The TLF218 also shares the T-CLASS stacking feet and cups for stable fly/stack configurations. The back of the cabinet has threaded T-Nuts for 4 casters available as an accessory (Model# CASTERS4) There is a five-year warranty.

Community Professional Loudspeakers

The TLF218 is an efficient, dual 18 inch subwoofer that can be used with any full-range loudspeaker system.

It has exceptional punch, high output, and low distortion. The TLF218 uses a unique combination of techniques to keep voice coil temperatures low to avoid power compression that causes reduced output at higher volume levels. Active-Air cooling uses the bass ports to move outside air over the motor structures of each driver. Additionally, cone movement drives air through the vented magnet pole-piece to cool the motor structures. BCL (Balanced Cone Loading) improves the linearity of the system by balancing the front and rear air loads. The enclosure has rigid internal bracing that reduces sound energy losses from enclosure vibration. The TLF218 has integral fly track that allows for flying 8 Deep in a dipole array off of a T-CLASS flybar. The TLF218 also shares the T-CLASS stacking feet and cups for stable fly/stack configurations. The back of the cabinet has threaded T-Nuts for 4 casters available as an accessory (Model# CASTERS4) There is a five-year warranty.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number TLF218
Product Name Very low frequency subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Miniature Speakers - 1797438 - RS Components, Ltd.
Specs
Size 0.79 inch (20 mm)
View Details
SDS Subwoofer, 6.5
Specs
Nominal Power 60 watts
Sensitivity 87 dB
Resonance Frequency 42 Hz
View Details
2 suppliers