Visual Sound, Inc. Low-Frequency Speaker System TL606DST

Description
Electro-Voice *Designed for cinema stage use (behind the screen), THX® approved *Extended, 40-Hz response (f3) *Two premium DL15W long-throw woofers *Use as primary low-frequency source in two-way systems or as the subwoofer in multiway systems *Side-mounted connection panel facilitates hookup when depth behind the screen is restricted *Optional XEQ-504 passive crossover replaces connection panel - works with DH1A driver on HP940 or HP9040 horn *Optional HS6 or HS7 hanging kits - through-the-box steel tubes provide safe suspension Designed for cinema stage use (behind the screen), THX® approved Extended, 40-Hz response (f3) Two premium DL15W long-throw woofers Use as primary low-frequency source in two-way systems or as the subwoofer in multiway systems Side-mounted connection panel facilitates hookup when depth behind the screen is restricted Optional XEQ-504 passive crossover replaces connection panel - works with DH1A driver on HP940 or HP9040 horn Optional HS6 or HS7 hanging kits - through-the-box steel tubes provide safe suspension
Description
Electro-Voice *Designed for cinema stage use (behind the screen), THX® approved *Extended, 40-Hz response (f3) *Two premium DL15W long-throw woofers *Use as primary low-frequency source in two-way systems or as the subwoofer in multiway systems *Side-mounted connection panel facilitates hookup when depth behind the screen is restricted *Optional XEQ-504 passive crossover replaces connection panel - works with DH1A driver on HP940 or HP9040 horn *Optional HS6 or HS7 hanging kits - through-the-box steel tubes provide safe suspension Designed for cinema stage use (behind the screen), THX® approved Extended, 40-Hz response (f3) Two premium DL15W long-throw woofers Use as primary low-frequency source in two-way systems or as the subwoofer in multiway systems Side-mounted connection panel facilitates hookup when depth behind the screen is restricted Optional XEQ-504 passive crossover replaces connection panel - works with DH1A driver on HP940 or HP9040 horn Optional HS6 or HS7 hanging kits - through-the-box steel tubes provide safe suspension

Suppliers

Company
Product
Description
Supplier Links
Low-Frequency Speaker System - TL606DST - Visual Sound, Inc.
Broomall, PA, USA
Low-Frequency Speaker System
TL606DST
Low-Frequency Speaker System TL606DST
Electro-Voice *Designed for cinema stage use (behind the screen), THX® approved *Extended, 40-Hz response (f3) *Two premium DL15W long-throw woofers *Use as primary low-frequency source in two-way systems or as the subwoofer in multiway systems *Side-mounted connection panel facilitates hookup when depth behind the screen is restricted *Optional XEQ-504 passive crossover replaces connection panel - works with DH1A driver on HP940 or HP9040 horn *Optional HS6 or HS7 hanging kits - through-the-box steel tubes provide safe suspension Designed for cinema stage use (behind the screen), THX® approved Extended, 40-Hz response (f3) Two premium DL15W long-throw woofers Use as primary low-frequency source in two-way systems or as the subwoofer in multiway systems Side-mounted connection panel facilitates hookup when depth behind the screen is restricted Optional XEQ-504 passive crossover replaces connection panel - works with DH1A driver on HP940 or HP9040 horn Optional HS6 or HS7 hanging kits - through-the-box steel tubes provide safe suspension

Electro-Voice

*Designed for cinema stage use (behind the screen), THX® approved
*Extended, 40-Hz response (f3)
*Two premium DL15W long-throw woofers
*Use as primary low-frequency source in two-way systems or as the subwoofer in multiway systems
*Side-mounted connection panel facilitates hookup when depth behind the screen is restricted
*Optional XEQ-504 passive crossover replaces connection panel - works with DH1A driver on HP940 or HP9040 horn
*Optional HS6 or HS7 hanging kits - through-the-box steel tubes provide safe suspension

  • Designed for cinema stage use (behind the screen), THX® approved
  • Extended, 40-Hz response (f3)
  • Two premium DL15W long-throw woofers
  • Use as primary low-frequency source in two-way systems or as the subwoofer in multiway systems
  • Side-mounted connection panel facilitates hookup when depth behind the screen is restricted
  • Optional XEQ-504 passive crossover replaces connection panel - works with DH1A driver on HP940 or HP9040 horn
  • Optional HS6 or HS7 hanging kits - through-the-box steel tubes provide safe suspension
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number TL606DST
Product Name Low-Frequency Speaker System
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526986 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
View Details
300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
FH/FFH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 280 ohms
Sensitivity 95.5 dB
Size 0.20 inch (5 mm)
View Details