Visual Sound, Inc. 24" Thin Lightweight display (1920x1200) TL-361

Description
Barco Presentation The TL-361 is Barco's 24" thin and lightweight display offering significant benefits with respect to dimensions, ruggedization and intelligence. The TL display family combines unmatched thinness with exceptionally low weight to provide a unique, rugged display solution, especially for applications where space and weight are critical. The TL-361 features a first-class 24" Active Matrix Liquid Crystal Display offering excellent performance in terms of brightness, crispness, contrast and viewing angle. Several options and bezel configurations are available to address virtually any mounting need in any application. Additionally, the TL-361 combines this high level of performance and versatility with a very competitive price/performance value. Barco's TL displays have been designed and qualified for application in the most hostile environments. Next to the standard ruggedization level, Barco offers its TL displays with two extra ruggedization levels, which are suited for specific naval combat, army and airborne applications.
Description
Barco Presentation The TL-361 is Barco's 24" thin and lightweight display offering significant benefits with respect to dimensions, ruggedization and intelligence. The TL display family combines unmatched thinness with exceptionally low weight to provide a unique, rugged display solution, especially for applications where space and weight are critical. The TL-361 features a first-class 24" Active Matrix Liquid Crystal Display offering excellent performance in terms of brightness, crispness, contrast and viewing angle. Several options and bezel configurations are available to address virtually any mounting need in any application. Additionally, the TL-361 combines this high level of performance and versatility with a very competitive price/performance value. Barco's TL displays have been designed and qualified for application in the most hostile environments. Next to the standard ruggedization level, Barco offers its TL displays with two extra ruggedization levels, which are suited for specific naval combat, army and airborne applications.

Suppliers

Company
Product
Description
Supplier Links
24
Broomall, PA, USA
24" Thin Lightweight display (1920x1200)
TL-361
24" Thin Lightweight display (1920x1200) TL-361
Barco Presentation The TL-361 is Barco's 24" thin and lightweight display offering significant benefits with respect to dimensions, ruggedization and intelligence. The TL display family combines unmatched thinness with exceptionally low weight to provide a unique, rugged display solution, especially for applications where space and weight are critical. The TL-361 features a first-class 24" Active Matrix Liquid Crystal Display offering excellent performance in terms of brightness, crispness, contrast and viewing angle. Several options and bezel configurations are available to address virtually any mounting need in any application. Additionally, the TL-361 combines this high level of performance and versatility with a very competitive price/performance value. Barco's TL displays have been designed and qualified for application in the most hostile environments. Next to the standard ruggedization level, Barco offers its TL displays with two extra ruggedization levels, which are suited for specific naval combat, army and airborne applications.

Barco Presentation

The TL-361 is Barco's 24" thin and lightweight display offering significant benefits with respect to dimensions, ruggedization and intelligence. The TL display family combines unmatched thinness with exceptionally low weight to provide a unique, rugged display solution, especially for applications where space and weight are critical. The TL-361 features a first-class 24" Active Matrix Liquid Crystal Display offering excellent performance in terms of brightness, crispness, contrast and viewing angle. Several options and bezel configurations are available to address virtually any mounting need in any application. Additionally, the TL-361 combines this high level of performance and versatility with a very competitive price/performance value. Barco's TL displays have been designed and qualified for application in the most hostile environments. Next to the standard ruggedization level, Barco offers its TL displays with two extra ruggedization levels, which are suited for specific naval combat, army and airborne applications.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number TL-361
Product Name 24" Thin Lightweight display (1920x1200)
Unlock Full Specs
to access all available technical data

Similar Products

VFD Displays - 1914927P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Types Serial Interface; Serial
Input Voltage 76 volts
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details