Visual Sound, Inc. low-frequency loudspeaker TL-1601a

Description
Pioneer Electronics (USA) Inc. - a low-frequency loudspeaker conforming to the very highest technical standards. It is specifically designed to reduce all forms of distortion and coloration to a bare minimum. VOICE COIL. The TL-1601a employs an edgewise-wound long-travel type voice coil. Since the coil stays completely within the magnetic gap even during peak excursions, bass output is powerful, and distortion low, at all input levels. And since the coil makes more effective use of the flux within the magnetic gap, it provides high conversion efficiency. The voice coil bobbin and adhesive materials have high heat resistance. MAGNETIC CIRCUIT. The magnetic circuit is designed for low distortion and high efficiency. Thanks to the use of a powerful alnico ring magnet (3 lbs. 10 oz, or 1.65kg), it features an extremely high flux density of 11,800G. In combination with light moving parts and the long-travel coil, it results in exceptionally high efficiency for a unit of this size. DIAPHRAGM. The cone diaphragm of the TL-1601a is made of a newly-developed tough and lightweight material that is capable of withstanding high amplitude levels without deformation. Corrugations are added across the cone surface to assure smooth response down to the extreme low end. The surround is coated with a damping material to ensure proper internal loss and linear excursions, and to reduce cone breakup in the high frequencies. The result is extremely low distortion and coloration. HOUSING. The TL-1601a is mounted in a sturdy aluminum alloy diecast frame that supports the heavy magnetic circuit. The frame is essentially resonance-free. TL-1601a SPECIFICATIONS Voice coil impedance: 8 ohms. Lowest resonance frequency (fo): 28Hz. frequency range: 28 - 1,000Hz. Rated input power: 150 watts. Maximum input power: 300 watts. Sound pressure level: 97dB/W (1m). Equivalent mass (infinite baffle): 4.1 oz./117g. Qo: 0.31. Total magnetic flux: 260,000 maxwells. Magnetic flux density: 11,800 gauss. Baffle opening: 13-7/8 inches/352mm. Mounting dimensions: 14-9/16 inches/370mm (8 holes). Weight: 24 lbs. 4 oz./11kg. Outer dimensions (diameter x depth): 15-3/4 x 6-9/16 inches/400 x 167mm.
Description
Pioneer Electronics (USA) Inc. - a low-frequency loudspeaker conforming to the very highest technical standards. It is specifically designed to reduce all forms of distortion and coloration to a bare minimum. VOICE COIL. The TL-1601a employs an edgewise-wound long-travel type voice coil. Since the coil stays completely within the magnetic gap even during peak excursions, bass output is powerful, and distortion low, at all input levels. And since the coil makes more effective use of the flux within the magnetic gap, it provides high conversion efficiency. The voice coil bobbin and adhesive materials have high heat resistance. MAGNETIC CIRCUIT. The magnetic circuit is designed for low distortion and high efficiency. Thanks to the use of a powerful alnico ring magnet (3 lbs. 10 oz, or 1.65kg), it features an extremely high flux density of 11,800G. In combination with light moving parts and the long-travel coil, it results in exceptionally high efficiency for a unit of this size. DIAPHRAGM. The cone diaphragm of the TL-1601a is made of a newly-developed tough and lightweight material that is capable of withstanding high amplitude levels without deformation. Corrugations are added across the cone surface to assure smooth response down to the extreme low end. The surround is coated with a damping material to ensure proper internal loss and linear excursions, and to reduce cone breakup in the high frequencies. The result is extremely low distortion and coloration. HOUSING. The TL-1601a is mounted in a sturdy aluminum alloy diecast frame that supports the heavy magnetic circuit. The frame is essentially resonance-free. TL-1601a SPECIFICATIONS Voice coil impedance: 8 ohms. Lowest resonance frequency (fo): 28Hz. frequency range: 28 - 1,000Hz. Rated input power: 150 watts. Maximum input power: 300 watts. Sound pressure level: 97dB/W (1m). Equivalent mass (infinite baffle): 4.1 oz./117g. Qo: 0.31. Total magnetic flux: 260,000 maxwells. Magnetic flux density: 11,800 gauss. Baffle opening: 13-7/8 inches/352mm. Mounting dimensions: 14-9/16 inches/370mm (8 holes). Weight: 24 lbs. 4 oz./11kg. Outer dimensions (diameter x depth): 15-3/4 x 6-9/16 inches/400 x 167mm.

Suppliers

Company
Product
Description
Supplier Links
low-frequency loudspeaker - TL-1601a - Visual Sound, Inc.
Broomall, PA, USA
low-frequency loudspeaker
TL-1601a
low-frequency loudspeaker TL-1601a
Pioneer Electronics (USA) Inc. - a low-frequency loudspeaker conforming to the very highest technical standards. It is specifically designed to reduce all forms of distortion and coloration to a bare minimum. VOICE COIL. The TL-1601a employs an edgewise-wound long-travel type voice coil. Since the coil stays completely within the magnetic gap even during peak excursions, bass output is powerful, and distortion low, at all input levels. And since the coil makes more effective use of the flux within the magnetic gap, it provides high conversion efficiency. The voice coil bobbin and adhesive materials have high heat resistance. MAGNETIC CIRCUIT. The magnetic circuit is designed for low distortion and high efficiency. Thanks to the use of a powerful alnico ring magnet (3 lbs. 10 oz, or 1.65kg), it features an extremely high flux density of 11,800G. In combination with light moving parts and the long-travel coil, it results in exceptionally high efficiency for a unit of this size. DIAPHRAGM. The cone diaphragm of the TL-1601a is made of a newly-developed tough and lightweight material that is capable of withstanding high amplitude levels without deformation. Corrugations are added across the cone surface to assure smooth response down to the extreme low end. The surround is coated with a damping material to ensure proper internal loss and linear excursions, and to reduce cone breakup in the high frequencies. The result is extremely low distortion and coloration. HOUSING. The TL-1601a is mounted in a sturdy aluminum alloy diecast frame that supports the heavy magnetic circuit. The frame is essentially resonance-free. TL-1601a SPECIFICATIONS Voice coil impedance: 8 ohms. Lowest resonance frequency (fo): 28Hz. frequency range: 28 - 1,000Hz. Rated input power: 150 watts. Maximum input power: 300 watts. Sound pressure level: 97dB/W (1m). Equivalent mass (infinite baffle): 4.1 oz./117g. Qo: 0.31. Total magnetic flux: 260,000 maxwells. Magnetic flux density: 11,800 gauss. Baffle opening: 13-7/8 inches/352mm. Mounting dimensions: 14-9/16 inches/370mm (8 holes). Weight: 24 lbs. 4 oz./11kg. Outer dimensions (diameter x depth): 15-3/4 x 6-9/16 inches/400 x 167mm.

Pioneer Electronics (USA) Inc. - a low-frequency loudspeaker conforming to the very highest technical standards. It is specifically designed to reduce all forms of distortion and coloration to a bare minimum.

VOICE COIL. The TL-1601a employs an edgewise-wound long-travel type voice coil. Since the coil stays completely within the magnetic gap even during peak excursions, bass output is powerful, and distortion low, at all input levels. And since the coil makes more effective use of the flux within the magnetic gap, it provides high conversion efficiency. The voice coil bobbin and adhesive materials have high heat resistance. MAGNETIC CIRCUIT. The magnetic circuit is designed for low distortion and high efficiency. Thanks to the use of a powerful alnico ring magnet (3 lbs. 10 oz, or 1.65kg), it features an extremely high flux density of 11,800G. In combination with light moving parts and the long-travel coil, it results in exceptionally high efficiency for a unit of this size. DIAPHRAGM. The cone diaphragm of the TL-1601a is made of a newly-developed tough and lightweight material that is capable of withstanding high amplitude levels without deformation. Corrugations are added across the cone surface to assure smooth response down to the extreme low end. The surround is coated with a damping material to ensure proper internal loss and linear excursions, and to reduce cone breakup in the high frequencies. The result is extremely low distortion and coloration. HOUSING. The TL-1601a is mounted in a sturdy aluminum alloy diecast frame that supports the heavy magnetic circuit. The frame is essentially resonance-free. TL-1601a SPECIFICATIONS Voice coil impedance: 8 ohms. Lowest resonance frequency (fo): 28Hz. frequency range: 28 - 1,000Hz. Rated input power: 150 watts. Maximum input power: 300 watts. Sound pressure level: 97dB/W (1m). Equivalent mass (infinite baffle): 4.1 oz./117g. Qo: 0.31. Total magnetic flux: 260,000 maxwells. Magnetic flux density: 11,800 gauss. Baffle opening: 13-7/8 inches/352mm. Mounting dimensions: 14-9/16 inches/370mm (8 holes). Weight: 24 lbs. 4 oz./11kg. Outer dimensions (diameter x depth): 15-3/4 x 6-9/16 inches/400 x 167mm.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number TL-1601a
Product Name low-frequency loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 512815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.94 inch (100 mm)
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 304X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speakers - 423-1303-ND - DigiKey
Knowles Electronics, LLC.
Specs
Weight 0.17 g (0.01 oz)
View Details
2 suppliers