Visual Sound, Inc. 42-inch High Definition Hospitality Plasma Display TH-42PR11UK

Description
Panasonic Designed exclusively for the needs of the hotelier, this 42" plasma enhances the guest experience with unparalleled image quality and a sleek, sophisticated black or gray cabinet design. Ultra-thin and space saving, it offers the flexibility of three terminal board slots concealed in the back of the display panel. The interchangeable terminal board slots support a variety of PPV/HDTV PPV and PC connections -- like the IMP-1200 HD Hospitality Plug-In Board Tuner with Pro:Idiom Decryption and IMP-1500 which adds H.264 and MPEG4 decoding -- allowing customization of the panel according to unique system needs, rather than having to pay for features that may not be used. *Multiple Color Options - Available in both black and gray cabinet colors. *Space-Saver - The ultra-sleek, modern design combines style and space-saving features that enhance the beauty and spaciousness of any room interior. With specially designed, bottom-mounted speakers, the ultra-thin plasma display fits a smaller space than some 37" LCDs with side-mounted speakers. *Super-Flexible Connections - Specially designed, multi-function connection slot concealed in the back of the display supports multiple in-hotel TV/PC/video-on-deman d systems. *Long-Lasting - Outstanding 100,000 hour panel life provides over 42 years of viewing under typical conditions (based on 6.5 hours of viewing per day). *Durable, Scratch-Resistant - Durable and easy to clean glass panel surface, unlike other device panels, so there are no expensive protective devices needed (especially important when you have guests with children). *Five-Star Visual Experience - 4,096 steps of color gradation. An enhanced Contrast Ratio of 15,000:1 for even deeper, richer blacks. The industry's best image enhancement features. Panasonic flat panel displays offer a world-class visual experience with stunning and captivating images even in bright rooms. An ultra-wide viewing angle keeps colors strikingly vivid from anywhere in the room, even when stretching out on the floor to watch. 42" High Definition Hospitality Plasma Display designed for hotel guest suite TV application. Equipped with three interchangeable slots- provide flexible in-hotel TV system solution in a sleek fashion by adding/combining wide variety of optional slot-in boards. Available with various hotel-mode settings like Initial Input, Max Volume, etc. Compact design with speakers positioned under the screen. Built-in Hotel Features - Panasonic Hospitality Flat Panel displays offer a host of convenient, built-in features for hotels including the following: Initial Input - used when you want to display a certain source each time the power is turned on Input Lock - locks input source in place Initial Volume Level - sets sound level when display is turned on Maximum Volume Level - limits the sound level that users can access Button Lock - limits use of certain buttons on display unit Remocon User Level - restricts access to certain buttons on the remote control
Description
Panasonic Designed exclusively for the needs of the hotelier, this 42" plasma enhances the guest experience with unparalleled image quality and a sleek, sophisticated black or gray cabinet design. Ultra-thin and space saving, it offers the flexibility of three terminal board slots concealed in the back of the display panel. The interchangeable terminal board slots support a variety of PPV/HDTV PPV and PC connections -- like the IMP-1200 HD Hospitality Plug-In Board Tuner with Pro:Idiom Decryption and IMP-1500 which adds H.264 and MPEG4 decoding -- allowing customization of the panel according to unique system needs, rather than having to pay for features that may not be used. *Multiple Color Options - Available in both black and gray cabinet colors. *Space-Saver - The ultra-sleek, modern design combines style and space-saving features that enhance the beauty and spaciousness of any room interior. With specially designed, bottom-mounted speakers, the ultra-thin plasma display fits a smaller space than some 37" LCDs with side-mounted speakers. *Super-Flexible Connections - Specially designed, multi-function connection slot concealed in the back of the display supports multiple in-hotel TV/PC/video-on-deman d systems. *Long-Lasting - Outstanding 100,000 hour panel life provides over 42 years of viewing under typical conditions (based on 6.5 hours of viewing per day). *Durable, Scratch-Resistant - Durable and easy to clean glass panel surface, unlike other device panels, so there are no expensive protective devices needed (especially important when you have guests with children). *Five-Star Visual Experience - 4,096 steps of color gradation. An enhanced Contrast Ratio of 15,000:1 for even deeper, richer blacks. The industry's best image enhancement features. Panasonic flat panel displays offer a world-class visual experience with stunning and captivating images even in bright rooms. An ultra-wide viewing angle keeps colors strikingly vivid from anywhere in the room, even when stretching out on the floor to watch. 42" High Definition Hospitality Plasma Display designed for hotel guest suite TV application. Equipped with three interchangeable slots- provide flexible in-hotel TV system solution in a sleek fashion by adding/combining wide variety of optional slot-in boards. Available with various hotel-mode settings like Initial Input, Max Volume, etc. Compact design with speakers positioned under the screen. Built-in Hotel Features - Panasonic Hospitality Flat Panel displays offer a host of convenient, built-in features for hotels including the following: Initial Input - used when you want to display a certain source each time the power is turned on Input Lock - locks input source in place Initial Volume Level - sets sound level when display is turned on Maximum Volume Level - limits the sound level that users can access Button Lock - limits use of certain buttons on display unit Remocon User Level - restricts access to certain buttons on the remote control

Suppliers

Company
Product
Description
Supplier Links
42-inch High Definition Hospitality Plasma Display - TH-42PR11UK - Visual Sound, Inc.
Broomall, PA, USA
42-inch High Definition Hospitality Plasma Display
TH-42PR11UK
42-inch High Definition Hospitality Plasma Display TH-42PR11UK
Panasonic Designed exclusively for the needs of the hotelier, this 42" plasma enhances the guest experience with unparalleled image quality and a sleek, sophisticated black or gray cabinet design. Ultra-thin and space saving, it offers the flexibility of three terminal board slots concealed in the back of the display panel. The interchangeable terminal board slots support a variety of PPV/HDTV PPV and PC connections -- like the IMP-1200 HD Hospitality Plug-In Board Tuner with Pro:Idiom Decryption and IMP-1500 which adds H.264 and MPEG4 decoding -- allowing customization of the panel according to unique system needs, rather than having to pay for features that may not be used. *Multiple Color Options - Available in both black and gray cabinet colors. *Space-Saver - The ultra-sleek, modern design combines style and space-saving features that enhance the beauty and spaciousness of any room interior. With specially designed, bottom-mounted speakers, the ultra-thin plasma display fits a smaller space than some 37" LCDs with side-mounted speakers. *Super-Flexible Connections - Specially designed, multi-function connection slot concealed in the back of the display supports multiple in-hotel TV/PC/video-on-deman d systems. *Long-Lasting - Outstanding 100,000 hour panel life provides over 42 years of viewing under typical conditions (based on 6.5 hours of viewing per day). *Durable, Scratch-Resistant - Durable and easy to clean glass panel surface, unlike other device panels, so there are no expensive protective devices needed (especially important when you have guests with children). *Five-Star Visual Experience - 4,096 steps of color gradation. An enhanced Contrast Ratio of 15,000:1 for even deeper, richer blacks. The industry's best image enhancement features. Panasonic flat panel displays offer a world-class visual experience with stunning and captivating images even in bright rooms. An ultra-wide viewing angle keeps colors strikingly vivid from anywhere in the room, even when stretching out on the floor to watch. 42" High Definition Hospitality Plasma Display designed for hotel guest suite TV application. Equipped with three interchangeable slots- provide flexible in-hotel TV system solution in a sleek fashion by adding/combining wide variety of optional slot-in boards. Available with various hotel-mode settings like Initial Input, Max Volume, etc. Compact design with speakers positioned under the screen. Built-in Hotel Features - Panasonic Hospitality Flat Panel displays offer a host of convenient, built-in features for hotels including the following: Initial Input - used when you want to display a certain source each time the power is turned on Input Lock - locks input source in place Initial Volume Level - sets sound level when display is turned on Maximum Volume Level - limits the sound level that users can access Button Lock - limits use of certain buttons on display unit Remocon User Level - restricts access to certain buttons on the remote control

Panasonic

Designed exclusively for the needs of the hotelier, this 42" plasma enhances the guest experience with unparalleled image quality and a sleek, sophisticated black or gray cabinet design.
Ultra-thin and space saving, it offers the flexibility of three terminal board slots concealed in the back of the display panel.
The interchangeable terminal board slots support a variety of PPV/HDTV PPV and PC connections -- like the IMP-1200 HD Hospitality Plug-In Board Tuner with Pro:Idiom Decryption and IMP-1500 which adds H.264 and MPEG4 decoding -- allowing customization of the panel according to unique system needs, rather than having to pay for features that may not be used.
*Multiple Color Options - Available in both black and gray cabinet colors.
*Space-Saver - The ultra-sleek, modern design combines style and space-saving features that enhance the beauty and spaciousness of any room interior. With specially designed, bottom-mounted speakers, the ultra-thin plasma display fits a smaller space than some 37" LCDs with side-mounted speakers.
*Super-Flexible Connections - Specially designed, multi-function connection slot concealed in the back of the display supports multiple in-hotel TV/PC/video-on-demand systems.
*Long-Lasting - Outstanding 100,000 hour panel life provides over 42 years of viewing under typical conditions (based on 6.5 hours of viewing per day).
*Durable, Scratch-Resistant - Durable and easy to clean glass panel surface, unlike other device panels, so there are no expensive protective devices needed (especially important when you have guests with children).
*Five-Star Visual Experience - 4,096 steps of color gradation. An enhanced Contrast Ratio of 15,000:1 for even deeper, richer blacks. The industry's best image enhancement features. Panasonic flat panel displays offer a world-class visual experience with stunning and captivating images even in bright rooms. An ultra-wide viewing angle keeps colors strikingly vivid from anywhere in the room, even when stretching out on the floor to watch.

  • 42" High Definition Hospitality Plasma Display designed for hotel guest suite TV application.
  • Equipped with three interchangeable slots- provide flexible in-hotel TV system solution in a sleek fashion by adding/combining wide variety of optional slot-in boards.
  • Available with various hotel-mode settings like Initial Input, Max Volume, etc.
  • Compact design with speakers positioned under the screen.
  • Built-in Hotel Features - Panasonic Hospitality Flat Panel displays offer a host of convenient, built-in features for hotels including the following:
  • Initial Input - used when you want to display a certain source each time the power is turned on
  • Input Lock - locks input source in place
  • Initial Volume Level - sets sound level when display is turned on
  • Maximum Volume Level - limits the sound level that users can access
  • Button Lock - limits use of certain buttons on display unit
  • Remocon User Level - restricts access to certain buttons on the remote control
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number TH-42PR11UK
Product Name 42-inch High Definition Hospitality Plasma Display
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

VFD Displays - 1913993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Types Serial Interface; Serial
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details