Daisy Data Displays, Inc. Hazardous Area Monitor 2510KP Series

Description
Hazardous monitor with color display, FM Approved, Class I, II & III, Division 1 & 2, Group A-G, Y-Purged, housed in a NEMA 4X stainless steel enclosure with hinged front door, polycarbonate viewing window and integrated industrial 28-key keypad. Optional KVM extender allows you to setup your PC in a safe area and run a category 5 cable to the hazardous monitor on your plant floor. A variety of other options are also available so you can customize this hazardous workstation to fit all your hazardous needs. FM Approved Y-Purge Technology Provides Hazardous Area Safety for Class I, II & III, Division 1 & 2, Group A-G Alarm Board and Pressure Relief Valve Included Displays Feature On Screen Display (OSD) for Contrast, Color Balance and Other Adjustments Flat Panel Technology Reduces Power Consumption, Heat Generation and Space Requirements Active Matrix (TFT) Flat Panel Display in 15.0" and 19.0" NEMA 4X Stainless Steel Enclosure Viewing Cone up to 170°, Resolutions to 1280x1024, up to 350 Nits Standard Brightness and Color Depth to 24-Bit Internal DC Fan Provides Uniform Internal Temperature and Reduces Heat Build-up Impact Resistant Polycarbonate Viewing Window
Description
Hazardous monitor with color display, FM Approved, Class I, II & III, Division 1 & 2, Group A-G, Y-Purged, housed in a NEMA 4X stainless steel enclosure with hinged front door, polycarbonate viewing window and integrated industrial 28-key keypad. Optional KVM extender allows you to setup your PC in a safe area and run a category 5 cable to the hazardous monitor on your plant floor. A variety of other options are also available so you can customize this hazardous workstation to fit all your hazardous needs. FM Approved Y-Purge Technology Provides Hazardous Area Safety for Class I, II & III, Division 1 & 2, Group A-G Alarm Board and Pressure Relief Valve Included Displays Feature On Screen Display (OSD) for Contrast, Color Balance and Other Adjustments Flat Panel Technology Reduces Power Consumption, Heat Generation and Space Requirements Active Matrix (TFT) Flat Panel Display in 15.0" and 19.0" NEMA 4X Stainless Steel Enclosure Viewing Cone up to 170°, Resolutions to 1280x1024, up to 350 Nits Standard Brightness and Color Depth to 24-Bit Internal DC Fan Provides Uniform Internal Temperature and Reduces Heat Build-up Impact Resistant Polycarbonate Viewing Window

Suppliers

Company
Product
Description
Supplier Links
Hazardous Area Monitor - 2510KP Series - Daisy Data Displays, Inc.
York Haven, PA, USA
Hazardous Area Monitor
2510KP Series
Hazardous Area Monitor 2510KP Series
Hazardous monitor with color display, FM Approved, Class I, II & III, Division 1 & 2, Group A-G, Y-Purged, housed in a NEMA 4X stainless steel enclosure with hinged front door, polycarbonate viewing window and integrated industrial 28-key keypad. Optional KVM extender allows you to setup your PC in a safe area and run a category 5 cable to the hazardous monitor on your plant floor. A variety of other options are also available so you can customize this hazardous workstation to fit all your hazardous needs. FM Approved Y-Purge Technology Provides Hazardous Area Safety for Class I, II & III, Division 1 & 2, Group A-G Alarm Board and Pressure Relief Valve Included Displays Feature On Screen Display (OSD) for Contrast, Color Balance and Other Adjustments Flat Panel Technology Reduces Power Consumption, Heat Generation and Space Requirements Active Matrix (TFT) Flat Panel Display in 15.0" and 19.0" NEMA 4X Stainless Steel Enclosure Viewing Cone up to 170°, Resolutions to 1280x1024, up to 350 Nits Standard Brightness and Color Depth to 24-Bit Internal DC Fan Provides Uniform Internal Temperature and Reduces Heat Build-up Impact Resistant Polycarbonate Viewing Window

Hazardous monitor with color display, FM Approved, Class I, II & III, Division 1 & 2, Group A-G, Y-Purged, housed in a NEMA 4X stainless steel enclosure with hinged front door, polycarbonate viewing window and integrated industrial 28-key keypad. Optional KVM extender allows you to setup your PC in a safe area and run a category 5 cable to the hazardous monitor on your plant floor. A variety of other options are also available so you can customize this hazardous workstation to fit all your hazardous needs.

  • FM Approved Y-Purge Technology Provides Hazardous Area Safety for Class I, II & III, Division 1 & 2, Group A-G
  • Alarm Board and Pressure Relief Valve Included
  • Displays Feature On Screen Display (OSD) for Contrast, Color Balance and Other Adjustments
  • Flat Panel Technology Reduces Power Consumption, Heat Generation and Space Requirements
  • Active Matrix (TFT) Flat Panel Display in 15.0" and 19.0"
  • NEMA 4X Stainless Steel Enclosure
  • Viewing Cone up to 170°, Resolutions to 1280x1024, up to 350 Nits Standard Brightness and Color Depth to 24-Bit
  • Internal DC Fan Provides Uniform Internal Temperature and Reduces Heat Build-up
  • Impact Resistant Polycarbonate Viewing Window
Supplier's Site

Technical Specifications

  Daisy Data Displays, Inc.
Product Category Video Displays
Product Number 2510KP Series
Product Name Hazardous Area Monitor
Unlock Full Specs
to access all available technical data

Similar Products

VFD Displays - 1913993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Types Serial Interface; Serial
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
19
Specs
Monitor Type LCD Display
Features Audio Capabilities
Color Color
View Details