Visual Sound, Inc. 42-inch Class (41.6" Diagonal) Professional Series HD Plasma Display with 15,000:1 Contrast Ratio TH-42PH11UK

Description
Panasonic A stunning 42" high definition professional plasma display that delivers the elegance and superb image quality for just about any installation ... A stunning 42" high definition professional plasma display that delivers the elegance and superb image quality for just about any installation - whether it's in a boardroom, classroom, hotel, restaurant, or digital signage environment - while providing full integration in an automated environment. Industry-leading 18-bit digital image processing produces 4,096 steps of gradation for brilliant and true-to-life color Up to 15,000:1 Contrast Ratio for extremely deep, rich blacks Plug-in architecture allows the addition of multi-function terminal boards for added connectivity and functionality Outstanding 100,000-hour service life New Text Overlay feature provides enhanced signage functionality Newly-developed 11th generation phosphor significantly resists burn-in as effectively as CRT displays Enhanced screen saver features like Overlay Scrolling Bar and White Screen provide additional protection against image sticking Advanced Dual Picture mode and built-in image enlarging function enhances multi-screen systems Expanded configurations for multi-screen displays and the ability to enlarge an image up to 5X vertically and horizontally 1024 x 768 resolution Supports VGA, WVGA, SVGA, XGA, WXGA, WXGA+, SXGA, SXGA+, WSXGA+, UXGA, WUXGA and XGA PC signal compatibility (WXGA and above resolution is compressed) Supports 1080/60i, 1080/50i, 1080/24p, 1080/24sf, 1080/25p, 1080/30p, 720/60p, 720/50p, 480/60p, 480/60i signal compatibility From an on-board PC to CAT5 to HD-SDI, Panasonic offers the widest array of optional boards to customize a panel to meet practically any application
Description
Panasonic A stunning 42" high definition professional plasma display that delivers the elegance and superb image quality for just about any installation ... A stunning 42" high definition professional plasma display that delivers the elegance and superb image quality for just about any installation - whether it's in a boardroom, classroom, hotel, restaurant, or digital signage environment - while providing full integration in an automated environment. Industry-leading 18-bit digital image processing produces 4,096 steps of gradation for brilliant and true-to-life color Up to 15,000:1 Contrast Ratio for extremely deep, rich blacks Plug-in architecture allows the addition of multi-function terminal boards for added connectivity and functionality Outstanding 100,000-hour service life New Text Overlay feature provides enhanced signage functionality Newly-developed 11th generation phosphor significantly resists burn-in as effectively as CRT displays Enhanced screen saver features like Overlay Scrolling Bar and White Screen provide additional protection against image sticking Advanced Dual Picture mode and built-in image enlarging function enhances multi-screen systems Expanded configurations for multi-screen displays and the ability to enlarge an image up to 5X vertically and horizontally 1024 x 768 resolution Supports VGA, WVGA, SVGA, XGA, WXGA, WXGA+, SXGA, SXGA+, WSXGA+, UXGA, WUXGA and XGA PC signal compatibility (WXGA and above resolution is compressed) Supports 1080/60i, 1080/50i, 1080/24p, 1080/24sf, 1080/25p, 1080/30p, 720/60p, 720/50p, 480/60p, 480/60i signal compatibility From an on-board PC to CAT5 to HD-SDI, Panasonic offers the widest array of optional boards to customize a panel to meet practically any application

Suppliers

Company
Product
Description
Supplier Links
42-inch Class (41.6
Broomall, PA, USA
42-inch Class (41.6" Diagonal) Professional Series HD Plasma Display with 15,000:1 Contrast Ratio
TH-42PH11UK
42-inch Class (41.6" Diagonal) Professional Series HD Plasma Display with 15,000:1 Contrast Ratio TH-42PH11UK
Panasonic A stunning 42" high definition professional plasma display that delivers the elegance and superb image quality for just about any installation ... A stunning 42" high definition professional plasma display that delivers the elegance and superb image quality for just about any installation - whether it's in a boardroom, classroom, hotel, restaurant, or digital signage environment - while providing full integration in an automated environment. Industry-leading 18-bit digital image processing produces 4,096 steps of gradation for brilliant and true-to-life color Up to 15,000:1 Contrast Ratio for extremely deep, rich blacks Plug-in architecture allows the addition of multi-function terminal boards for added connectivity and functionality Outstanding 100,000-hour service life New Text Overlay feature provides enhanced signage functionality Newly-developed 11th generation phosphor significantly resists burn-in as effectively as CRT displays Enhanced screen saver features like Overlay Scrolling Bar and White Screen provide additional protection against image sticking Advanced Dual Picture mode and built-in image enlarging function enhances multi-screen systems Expanded configurations for multi-screen displays and the ability to enlarge an image up to 5X vertically and horizontally 1024 x 768 resolution Supports VGA, WVGA, SVGA, XGA, WXGA, WXGA+, SXGA, SXGA+, WSXGA+, UXGA, WUXGA and XGA PC signal compatibility (WXGA and above resolution is compressed) Supports 1080/60i, 1080/50i, 1080/24p, 1080/24sf, 1080/25p, 1080/30p, 720/60p, 720/50p, 480/60p, 480/60i signal compatibility From an on-board PC to CAT5 to HD-SDI, Panasonic offers the widest array of optional boards to customize a panel to meet practically any application

Panasonic

A stunning 42" high definition professional plasma display that delivers the elegance and superb image quality for just about any installation ...

A stunning 42" high definition professional plasma display that delivers the elegance and superb image quality for just about any installation - whether it's in a boardroom, classroom, hotel, restaurant, or digital signage environment - while providing full integration in an automated environment.

  • Industry-leading 18-bit digital image processing produces 4,096 steps of gradation for brilliant and true-to-life color
  • Up to 15,000:1 Contrast Ratio for extremely deep, rich blacks
  • Plug-in architecture allows the addition of multi-function terminal boards for added connectivity and functionality
  • Outstanding 100,000-hour service life
  • New Text Overlay feature provides enhanced signage functionality
  • Newly-developed 11th generation phosphor significantly resists burn-in as effectively as CRT displays
  • Enhanced screen saver features like Overlay Scrolling Bar and White Screen provide additional protection against image sticking
  • Advanced Dual Picture mode and built-in image enlarging function enhances multi-screen systems
  • Expanded configurations for multi-screen displays and the ability to enlarge an image up to 5X vertically and horizontally
  • 1024 x 768 resolution
  • Supports VGA, WVGA, SVGA, XGA, WXGA, WXGA+, SXGA, SXGA+, WSXGA+, UXGA, WUXGA and XGA PC signal compatibility (WXGA and above resolution is compressed)
  • Supports 1080/60i, 1080/50i, 1080/24p, 1080/24sf, 1080/25p, 1080/30p, 720/60p, 720/50p, 480/60p, 480/60i signal compatibility
  • From an on-board PC to CAT5 to HD-SDI, Panasonic offers the widest array of optional boards to customize a panel to meet practically any application
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number TH-42PH11UK
Product Name 42-inch Class (41.6" Diagonal) Professional Series HD Plasma Display with 15,000:1 Contrast Ratio
Monitor Type Plasma Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2543614 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types RGB; RGB
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details