Daisy Data Displays, Inc. Hazardous Area Integrated Monitor 2660 Series

Description
Hazardous monitor with color display, FM Approved, Class I, II & III, Division 1 & 2, Group C-G, X-Purged, housed in a NEMA 4X stainless steel enclosure with hinged front door, polycarbonate viewing window, integrated industrial keyboard (choice of elastomeric or membrane) and industrial pointing device. Optional KVM extender allows you to setup your PC in a safe area and run a category 5 cable to the hazardous monitor on your plant floor. A variety of other options are also available so you can customize this hazardous workstaion to fit all your hazardous needs. FM-Approved X-Purge Technology Provides Hazardous Area Safety for Class I, II & III, Division 1 & 2, Group C-G Micoprocessor Controlled- Self Adjusting, Includes Solenoids, Spark Arrestors, Outlet Valve, Signal and AC Interlocks No Constant Air Trickle- Only Purges When Internal Pressure Falls Below Preset NEMA 4X Stainless Steel Enclosure Flat Panel Technology Reduces Power Consumption, Heat Generation and Space Requirements Active Matrix (TFT) Flat Panel Display in 15.0" and 19.0" Displays Feature On Screen Display (OSD) for Contrast, Color Balance and Other Adjustments Impact Resistant Polycarbonate Viewing Window Viewing Cone up to 170°, Resolutions to 1280 X 1024, up to 350 Nits Standard Brightness and Color Depth to 24-Bit Internal DC Fan Provides Uniform Internal Temperature and Reduces Heat Build-up Your Choice of Daisy Data Displays High-Quality Membrane or Elastomer Full-Travel Non-Incendive Keyboards Non-Incendive Microjoystick Pointing Device
Description
Hazardous monitor with color display, FM Approved, Class I, II & III, Division 1 & 2, Group C-G, X-Purged, housed in a NEMA 4X stainless steel enclosure with hinged front door, polycarbonate viewing window, integrated industrial keyboard (choice of elastomeric or membrane) and industrial pointing device. Optional KVM extender allows you to setup your PC in a safe area and run a category 5 cable to the hazardous monitor on your plant floor. A variety of other options are also available so you can customize this hazardous workstaion to fit all your hazardous needs. FM-Approved X-Purge Technology Provides Hazardous Area Safety for Class I, II & III, Division 1 & 2, Group C-G Micoprocessor Controlled- Self Adjusting, Includes Solenoids, Spark Arrestors, Outlet Valve, Signal and AC Interlocks No Constant Air Trickle- Only Purges When Internal Pressure Falls Below Preset NEMA 4X Stainless Steel Enclosure Flat Panel Technology Reduces Power Consumption, Heat Generation and Space Requirements Active Matrix (TFT) Flat Panel Display in 15.0" and 19.0" Displays Feature On Screen Display (OSD) for Contrast, Color Balance and Other Adjustments Impact Resistant Polycarbonate Viewing Window Viewing Cone up to 170°, Resolutions to 1280 X 1024, up to 350 Nits Standard Brightness and Color Depth to 24-Bit Internal DC Fan Provides Uniform Internal Temperature and Reduces Heat Build-up Your Choice of Daisy Data Displays High-Quality Membrane or Elastomer Full-Travel Non-Incendive Keyboards Non-Incendive Microjoystick Pointing Device

Suppliers

Company
Product
Description
Supplier Links
Hazardous Area Integrated Monitor - 2660 Series - Daisy Data Displays, Inc.
York Haven, PA, USA
Hazardous Area Integrated Monitor
2660 Series
Hazardous Area Integrated Monitor 2660 Series
Hazardous monitor with color display, FM Approved, Class I, II & III, Division 1 & 2, Group C-G, X-Purged, housed in a NEMA 4X stainless steel enclosure with hinged front door, polycarbonate viewing window, integrated industrial keyboard (choice of elastomeric or membrane) and industrial pointing device. Optional KVM extender allows you to setup your PC in a safe area and run a category 5 cable to the hazardous monitor on your plant floor. A variety of other options are also available so you can customize this hazardous workstaion to fit all your hazardous needs. FM-Approved X-Purge Technology Provides Hazardous Area Safety for Class I, II & III, Division 1 & 2, Group C-G Micoprocessor Controlled- Self Adjusting, Includes Solenoids, Spark Arrestors, Outlet Valve, Signal and AC Interlocks No Constant Air Trickle- Only Purges When Internal Pressure Falls Below Preset NEMA 4X Stainless Steel Enclosure Flat Panel Technology Reduces Power Consumption, Heat Generation and Space Requirements Active Matrix (TFT) Flat Panel Display in 15.0" and 19.0" Displays Feature On Screen Display (OSD) for Contrast, Color Balance and Other Adjustments Impact Resistant Polycarbonate Viewing Window Viewing Cone up to 170°, Resolutions to 1280 X 1024, up to 350 Nits Standard Brightness and Color Depth to 24-Bit Internal DC Fan Provides Uniform Internal Temperature and Reduces Heat Build-up Your Choice of Daisy Data Displays High-Quality Membrane or Elastomer Full-Travel Non-Incendive Keyboards Non-Incendive Microjoystick Pointing Device

Hazardous monitor with color display, FM Approved, Class I, II & III, Division 1 & 2, Group C-G, X-Purged, housed in a NEMA 4X stainless steel enclosure with hinged front door, polycarbonate viewing window, integrated industrial keyboard (choice of elastomeric or membrane) and industrial pointing device. Optional KVM extender allows you to setup your PC in a safe area and run a category 5 cable to the hazardous monitor on your plant floor. A variety of other options are also available so you can customize this hazardous workstaion to fit all your hazardous needs.

  • FM-Approved X-Purge Technology Provides Hazardous Area Safety for Class I, II & III, Division 1 & 2, Group C-G
  • Micoprocessor Controlled- Self Adjusting, Includes Solenoids, Spark Arrestors, Outlet Valve, Signal and AC Interlocks
  • No Constant Air Trickle- Only Purges When Internal Pressure Falls Below Preset
  • NEMA 4X Stainless Steel Enclosure
  • Flat Panel Technology Reduces Power Consumption, Heat Generation and Space Requirements
  • Active Matrix (TFT) Flat Panel Display in 15.0" and 19.0"
  • Displays Feature On Screen Display (OSD) for Contrast, Color Balance and Other Adjustments
  • Impact Resistant Polycarbonate Viewing Window
  • Viewing Cone up to 170°, Resolutions to 1280 X 1024, up to 350 Nits Standard Brightness and Color Depth to 24-Bit
  • Internal DC Fan Provides Uniform Internal Temperature and Reduces Heat Build-up
  • Your Choice of Daisy Data Displays High-Quality Membrane or Elastomer Full-Travel Non-Incendive Keyboards
  • Non-Incendive Microjoystick Pointing Device
Supplier's Site

Technical Specifications

  Daisy Data Displays, Inc.
Product Category Video Displays
Product Number 2660 Series
Product Name Hazardous Area Integrated Monitor
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 697540 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types UART, USB
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details