Visual Sound, Inc. 42-inch 1080p High Definition Professional Plasma Display TH-42PF11UK

Description
Panasonic With pristine 1080p, full HD resolution, the Panasonic TH-42PF11UK 42" Professional Series plasma display delivers breathtaking images with true-to-life color and incredible detail. The TH-42PF11UK displays 2.07 million pixels, twice as many as standard HD models, and features an enhanced contrast ratio of 30,000:1 and improved digital image processing for an outstanding 5,120 steps of color gradation. With Cinema Mode this 1080p plasma display reproduces images with a true, film-like ambiance, and its new Monitor Mode setting provides accurate, true-to-source image reproduction, perfect for production studio applications. Plus, the TH-42PF11UK provides enhanced video processing capabilities to further sharpen the image when displaying low resolution content or when zooming in on the image in video wall applications, where an up to 5x5 video wall is now supported natively. For even better visibility, a new anti-reflective coating helps reduce the visible reflection from the display's durable glass screen. TH-42PF11UK delivers extremely clear, detailed images perfect for TV studio/video production applications, corporate boardrooms, digital signage, restaurants & bars, exhibits and more. It comes standard with two plug-in boards, one with Dual 1080p HDMI Inputs and one with BNC Component Video/RGB + Audio Inputs. Also included are a built-in PC Input (15pinHD), Audio Input (for PC), and Serial Control (RS-232C) Input. Plus, there is an available slot for another optional terminal board, or you can remove the standard boards and mount up to three optional boards to fit your needs. Full HD pixel resolution of 1,920 horizontal x 1,080 vertical 100,000-hour service life Enhanced video processing produces 5,120 steps of gradation Contrast ratio of 30,000:1 reproduces exceptionally deep, rich blacks Supports 1080/60p/50p, 1080/60i/50i/24p/24s F/25p/30p, 1080/50i, 720/60p/50p, 480/60i/p, and 575/50i/p video signals Advanced Dual Picture allows for simultaneous display of any two AV sources that are connected. Multi-screen configurations of up to a 5x5 video wall and the ability to enlarge an image up to 5X vertically and horizontally Three interchangeable slots and comes standard with two plug-in boards, -One with Dual 1080p HDMI Inputs (TY-FB10HMD) and one with BNC Component Video/RGB + Audio Inputs (TY-42TM6A), -Plus built-in PC Input (15pinHD), Audio Input (for PC), and Serial Control (RS-232C) Input Plug-in architecture allows the addition of multi-function terminal boards for added connectivity and functionality
Description
Panasonic With pristine 1080p, full HD resolution, the Panasonic TH-42PF11UK 42" Professional Series plasma display delivers breathtaking images with true-to-life color and incredible detail. The TH-42PF11UK displays 2.07 million pixels, twice as many as standard HD models, and features an enhanced contrast ratio of 30,000:1 and improved digital image processing for an outstanding 5,120 steps of color gradation. With Cinema Mode this 1080p plasma display reproduces images with a true, film-like ambiance, and its new Monitor Mode setting provides accurate, true-to-source image reproduction, perfect for production studio applications. Plus, the TH-42PF11UK provides enhanced video processing capabilities to further sharpen the image when displaying low resolution content or when zooming in on the image in video wall applications, where an up to 5x5 video wall is now supported natively. For even better visibility, a new anti-reflective coating helps reduce the visible reflection from the display's durable glass screen. TH-42PF11UK delivers extremely clear, detailed images perfect for TV studio/video production applications, corporate boardrooms, digital signage, restaurants & bars, exhibits and more. It comes standard with two plug-in boards, one with Dual 1080p HDMI Inputs and one with BNC Component Video/RGB + Audio Inputs. Also included are a built-in PC Input (15pinHD), Audio Input (for PC), and Serial Control (RS-232C) Input. Plus, there is an available slot for another optional terminal board, or you can remove the standard boards and mount up to three optional boards to fit your needs. Full HD pixel resolution of 1,920 horizontal x 1,080 vertical 100,000-hour service life Enhanced video processing produces 5,120 steps of gradation Contrast ratio of 30,000:1 reproduces exceptionally deep, rich blacks Supports 1080/60p/50p, 1080/60i/50i/24p/24s F/25p/30p, 1080/50i, 720/60p/50p, 480/60i/p, and 575/50i/p video signals Advanced Dual Picture allows for simultaneous display of any two AV sources that are connected. Multi-screen configurations of up to a 5x5 video wall and the ability to enlarge an image up to 5X vertically and horizontally Three interchangeable slots and comes standard with two plug-in boards, -One with Dual 1080p HDMI Inputs (TY-FB10HMD) and one with BNC Component Video/RGB + Audio Inputs (TY-42TM6A), -Plus built-in PC Input (15pinHD), Audio Input (for PC), and Serial Control (RS-232C) Input Plug-in architecture allows the addition of multi-function terminal boards for added connectivity and functionality

Suppliers

Company
Product
Description
Supplier Links
42-inch 1080p High Definition Professional Plasma Display - TH-42PF11UK - Visual Sound, Inc.
Broomall, PA, USA
42-inch 1080p High Definition Professional Plasma Display
TH-42PF11UK
42-inch 1080p High Definition Professional Plasma Display TH-42PF11UK
Panasonic With pristine 1080p, full HD resolution, the Panasonic TH-42PF11UK 42" Professional Series plasma display delivers breathtaking images with true-to-life color and incredible detail. The TH-42PF11UK displays 2.07 million pixels, twice as many as standard HD models, and features an enhanced contrast ratio of 30,000:1 and improved digital image processing for an outstanding 5,120 steps of color gradation. With Cinema Mode this 1080p plasma display reproduces images with a true, film-like ambiance, and its new Monitor Mode setting provides accurate, true-to-source image reproduction, perfect for production studio applications. Plus, the TH-42PF11UK provides enhanced video processing capabilities to further sharpen the image when displaying low resolution content or when zooming in on the image in video wall applications, where an up to 5x5 video wall is now supported natively. For even better visibility, a new anti-reflective coating helps reduce the visible reflection from the display's durable glass screen. TH-42PF11UK delivers extremely clear, detailed images perfect for TV studio/video production applications, corporate boardrooms, digital signage, restaurants & bars, exhibits and more. It comes standard with two plug-in boards, one with Dual 1080p HDMI Inputs and one with BNC Component Video/RGB + Audio Inputs. Also included are a built-in PC Input (15pinHD), Audio Input (for PC), and Serial Control (RS-232C) Input. Plus, there is an available slot for another optional terminal board, or you can remove the standard boards and mount up to three optional boards to fit your needs. Full HD pixel resolution of 1,920 horizontal x 1,080 vertical 100,000-hour service life Enhanced video processing produces 5,120 steps of gradation Contrast ratio of 30,000:1 reproduces exceptionally deep, rich blacks Supports 1080/60p/50p, 1080/60i/50i/24p/24s F/25p/30p, 1080/50i, 720/60p/50p, 480/60i/p, and 575/50i/p video signals Advanced Dual Picture allows for simultaneous display of any two AV sources that are connected. Multi-screen configurations of up to a 5x5 video wall and the ability to enlarge an image up to 5X vertically and horizontally Three interchangeable slots and comes standard with two plug-in boards, -One with Dual 1080p HDMI Inputs (TY-FB10HMD) and one with BNC Component Video/RGB + Audio Inputs (TY-42TM6A), -Plus built-in PC Input (15pinHD), Audio Input (for PC), and Serial Control (RS-232C) Input Plug-in architecture allows the addition of multi-function terminal boards for added connectivity and functionality

Panasonic

With pristine 1080p, full HD resolution, the Panasonic TH-42PF11UK 42" Professional Series plasma display delivers breathtaking images with true-to-life color and incredible detail. The TH-42PF11UK displays 2.07 million pixels, twice as many as standard HD models, and features an enhanced contrast ratio of 30,000:1 and improved digital image processing for an outstanding 5,120 steps of color gradation. With Cinema Mode this 1080p plasma display reproduces images with a true, film-like ambiance, and its new Monitor Mode setting provides accurate, true-to-source image reproduction, perfect for production studio applications. Plus, the TH-42PF11UK provides enhanced video processing capabilities to further sharpen the image when displaying low resolution content or when zooming in on the image in video wall applications, where an up to 5x5 video wall is now supported natively. For even better visibility, a new anti-reflective coating helps reduce the visible reflection from the display's durable glass screen.
TH-42PF11UK delivers extremely clear, detailed images perfect for TV studio/video production applications, corporate boardrooms, digital signage, restaurants & bars, exhibits and more. It comes standard with two plug-in boards, one with Dual 1080p HDMI Inputs and one with BNC Component Video/RGB + Audio Inputs. Also included are a built-in PC Input (15pinHD), Audio Input (for PC), and Serial Control (RS-232C) Input. Plus, there is an available slot for another optional terminal board, or you can remove the standard boards and mount up to three optional boards to fit your needs.

  • Full HD pixel resolution of 1,920 horizontal x 1,080 vertical
  • 100,000-hour service life
  • Enhanced video processing produces 5,120 steps of gradation
  • Contrast ratio of 30,000:1 reproduces exceptionally deep, rich blacks
  • Supports 1080/60p/50p, 1080/60i/50i/24p/24sF/25p/30p, 1080/50i, 720/60p/50p, 480/60i/p, and 575/50i/p video signals
  • Advanced Dual Picture allows for simultaneous display of any two AV sources that are connected.
  • Multi-screen configurations of up to a 5x5 video wall and the ability to enlarge an image up to 5X vertically and horizontally
  • Three interchangeable slots and comes standard with two plug-in boards,
  • -One with Dual 1080p HDMI Inputs (TY-FB10HMD) and one with BNC Component Video/RGB + Audio Inputs (TY-42TM6A),
  • -Plus built-in PC Input (15pinHD), Audio Input (for PC), and Serial Control (RS-232C) Input
  • Plug-in architecture allows the addition of multi-function terminal boards for added connectivity and functionality
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number TH-42PF11UK
Product Name 42-inch 1080p High Definition Professional Plasma Display
Monitor Type LED Display
Unlock Full Specs
to access all available technical data

Similar Products

VFD Displays - 1913993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Types Serial Interface; Serial
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
19
Specs
Monitor Type LCD Display; LED Display
Other Type/Technology Other Type/Technology; LED LCD
Input Types DVI; HDMI; VGA; VGA + HDMI + DVI video input
View Details
Express Plus Series Industrial LCD Display - EXP1910-PL-SA - Nortech Engineering, Inc.
Specs
Monitor Type LCD Display
View Details