Visual Sound, Inc. Dual Concentric™ Speaker TD12

Description
Tannoy/TGI North America, Inc. At the heart of the TD12 is a 300mm (12.00") Tannoy Dual Concentric™ drive unit featuring a new cone material and twin-roll surround providing enhanced midrange performance. At the heart of the TD12 is a 300mm (12.00") Tannoy Dual Concentric™ drive unit featuring a new cone material and twin-roll surround providing enhanced midrange performance and tight, fast bass with tremendous low frequency extension. The cone material is manufactured from a composite of several different fibres. The mix of fibres has been carefully chosen to obtain a light but very stiff structure providing exceptional grip and control of bass transients.The multi-faceted trapezoidal design of the cabinet, with it's sloping top and bottom panels, reduces internal standing waves to minimise colouration. The birch ply enclosure is comprehensively internally braced to improve rigidity and further reduce the amplitude of panel resonance. The finish is a stunning combination of real cherry veneer and polished alloy trim. The matching SuperTweeter™, machined out of a solid block of alloy, sits on a cushion of black velvet so as not to re-radiate high frequency energy off the cabinet top panel. The acoustically inert velvet and the low diffraction rounded edge of the baffle ensure superior imaging. Two heavyweight solid aluminum cones and rear floor-coupling spikes ensure any residual cabinet energy is efficiently dissipated.
Description
Tannoy/TGI North America, Inc. At the heart of the TD12 is a 300mm (12.00") Tannoy Dual Concentric™ drive unit featuring a new cone material and twin-roll surround providing enhanced midrange performance. At the heart of the TD12 is a 300mm (12.00") Tannoy Dual Concentric™ drive unit featuring a new cone material and twin-roll surround providing enhanced midrange performance and tight, fast bass with tremendous low frequency extension. The cone material is manufactured from a composite of several different fibres. The mix of fibres has been carefully chosen to obtain a light but very stiff structure providing exceptional grip and control of bass transients.The multi-faceted trapezoidal design of the cabinet, with it's sloping top and bottom panels, reduces internal standing waves to minimise colouration. The birch ply enclosure is comprehensively internally braced to improve rigidity and further reduce the amplitude of panel resonance. The finish is a stunning combination of real cherry veneer and polished alloy trim. The matching SuperTweeter™, machined out of a solid block of alloy, sits on a cushion of black velvet so as not to re-radiate high frequency energy off the cabinet top panel. The acoustically inert velvet and the low diffraction rounded edge of the baffle ensure superior imaging. Two heavyweight solid aluminum cones and rear floor-coupling spikes ensure any residual cabinet energy is efficiently dissipated.

Suppliers

Company
Product
Description
Supplier Links
Dual Concentric™ Speaker - TD12 - Visual Sound, Inc.
Broomall, PA, USA
Dual Concentric™ Speaker
TD12
Dual Concentric™ Speaker TD12
Tannoy/TGI North America, Inc. At the heart of the TD12 is a 300mm (12.00") Tannoy Dual Concentric™ drive unit featuring a new cone material and twin-roll surround providing enhanced midrange performance. At the heart of the TD12 is a 300mm (12.00") Tannoy Dual Concentric™ drive unit featuring a new cone material and twin-roll surround providing enhanced midrange performance and tight, fast bass with tremendous low frequency extension. The cone material is manufactured from a composite of several different fibres. The mix of fibres has been carefully chosen to obtain a light but very stiff structure providing exceptional grip and control of bass transients.The multi-faceted trapezoidal design of the cabinet, with it's sloping top and bottom panels, reduces internal standing waves to minimise colouration. The birch ply enclosure is comprehensively internally braced to improve rigidity and further reduce the amplitude of panel resonance. The finish is a stunning combination of real cherry veneer and polished alloy trim. The matching SuperTweeter™, machined out of a solid block of alloy, sits on a cushion of black velvet so as not to re-radiate high frequency energy off the cabinet top panel. The acoustically inert velvet and the low diffraction rounded edge of the baffle ensure superior imaging. Two heavyweight solid aluminum cones and rear floor-coupling spikes ensure any residual cabinet energy is efficiently dissipated.

Tannoy/TGI North America, Inc.

At the heart of the TD12 is a 300mm (12.00") Tannoy Dual Concentric™ drive unit featuring a new cone material and twin-roll surround providing enhanced midrange performance.

At the heart of the TD12 is a 300mm (12.00") Tannoy Dual Concentric™ drive unit featuring a new cone material and twin-roll surround providing enhanced midrange performance and tight, fast bass with tremendous low frequency extension. The cone material is manufactured from a composite of several different fibres. The mix of fibres has been carefully chosen to obtain a light but very stiff structure providing exceptional grip and control of bass transients.The multi-faceted trapezoidal design of the cabinet, with it's sloping top and bottom panels, reduces internal standing waves to minimise colouration. The birch ply enclosure is comprehensively internally braced to improve rigidity and further reduce the amplitude of panel resonance. The finish is a stunning combination of real cherry veneer and polished alloy trim. The matching SuperTweeter™, machined out of a solid block of alloy, sits on a cushion of black velvet so as not to re-radiate high frequency energy off the cabinet top panel. The acoustically inert velvet and the low diffraction rounded edge of the baffle ensure superior imaging. Two heavyweight solid aluminum cones and rear floor-coupling spikes ensure any residual cabinet energy is efficiently dissipated.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number TD12
Product Name Dual Concentric™ Speaker
Unlock Full Specs
to access all available technical data

Similar Products

AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM302X-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 122 dB
Nominal Power 30 watts
Size 18.80 inch (478 mm)
View Details
Miniature Speakers - 1976443 - RS Components, Ltd.
Specs
Impedance 16 ohms
Size 1.97 inch (50 mm)
View Details
ESW-C8 Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Frequency Response 36 to 180 Hz
Weight 7256.24 g (256.00 oz)
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.2500 watts
Impedance 8 ohms
Frequency Response 4500 Hz
View Details