Visual Sound, Inc. Subwoofer TD Sub

Description
Tannoy/TGI North America, Inc. The TD-SUB underpins a Dimension home theatre system with truly remarkable low frequency performance -- massively constructed around a 380mm (15.00") drive unit. The TD-SUB underpins a Dimension home theatre system with truly remarkable low frequency performance. Massively constructed around a 380mm (15.00") drive unit, this subwoofer uses a sophisticated, flexible and extremely potent 200W RMS DC coupled MOSFET amplifier design to ensure the integrity of the powerful, deep and controlled bass.
Description
Tannoy/TGI North America, Inc. The TD-SUB underpins a Dimension home theatre system with truly remarkable low frequency performance -- massively constructed around a 380mm (15.00") drive unit. The TD-SUB underpins a Dimension home theatre system with truly remarkable low frequency performance. Massively constructed around a 380mm (15.00") drive unit, this subwoofer uses a sophisticated, flexible and extremely potent 200W RMS DC coupled MOSFET amplifier design to ensure the integrity of the powerful, deep and controlled bass.

Suppliers

Company
Product
Description
Supplier Links
Subwoofer - TD Sub - Visual Sound, Inc.
Broomall, PA, USA
Subwoofer
TD Sub
Subwoofer TD Sub
Tannoy/TGI North America, Inc. The TD-SUB underpins a Dimension home theatre system with truly remarkable low frequency performance -- massively constructed around a 380mm (15.00") drive unit. The TD-SUB underpins a Dimension home theatre system with truly remarkable low frequency performance. Massively constructed around a 380mm (15.00") drive unit, this subwoofer uses a sophisticated, flexible and extremely potent 200W RMS DC coupled MOSFET amplifier design to ensure the integrity of the powerful, deep and controlled bass.

Tannoy/TGI North America, Inc.

The TD-SUB underpins a Dimension home theatre system with truly remarkable low frequency performance -- massively constructed around a 380mm (15.00") drive unit.

The TD-SUB underpins a Dimension home theatre system with truly remarkable low frequency performance. Massively constructed around a 380mm (15.00") drive unit, this subwoofer uses a sophisticated, flexible and extremely potent 200W RMS DC coupled MOSFET amplifier design to ensure the integrity of the powerful, deep and controlled bass.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number TD Sub
Product Name Subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Frequency Response 2500 Hz
Size 12.01 inch (305 mm)
View Details
AM300 and AM302 AudioMaster® Public Address Speakers - AM302 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details