Visual Sound, Inc. Transport bag for wireless transmitters T-Bag

Description
beyerdynamic, Inc. Transport bag for wireless transmitters, with space for up to 2 handheld transmitters with microphone clamps or up to 2 pocket transmitters, interchangeable microphone capsules, lavalier- and neckworn microphones and other accessories
Description
beyerdynamic, Inc. Transport bag for wireless transmitters, with space for up to 2 handheld transmitters with microphone clamps or up to 2 pocket transmitters, interchangeable microphone capsules, lavalier- and neckworn microphones and other accessories

Suppliers

Company
Product
Description
Supplier Links
Transport bag for wireless transmitters - T-Bag - Visual Sound, Inc.
Broomall, PA, USA
Transport bag for wireless transmitters
T-Bag
Transport bag for wireless transmitters T-Bag
beyerdynamic, Inc. Transport bag for wireless transmitters, with space for up to 2 handheld transmitters with microphone clamps or up to 2 pocket transmitters, interchangeable microphone capsules, lavalier- and neckworn microphones and other accessories

beyerdynamic, Inc.

Transport bag for wireless transmitters, with space for up to 2 handheld transmitters with microphone clamps or up to 2 pocket transmitters, interchangeable microphone capsules, lavalier- and neckworn microphones and other accessories

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number T-Bag
Product Name Transport bag for wireless transmitters
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - IM69D120V01XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
4 suppliers
Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - WM7211IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
3 suppliers
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details